AX1500i Digital ATX Power Supply — 1500 Watt Fully-Modular PSU

The best enthusiast PC power supply you can own.

AX1500i defines the state of the art for enthusiast-grade PC power supplies. It provides 1500 Watts of continuous, digitally-controlled power – even on 115V 15 Amp circuits – and 80 PLUS Titanium certification with an incredible 94% efficiency rating.

Zero RPM Fan mode ensures silent operation at low and medium loads, and the fully modular, low profile cable set makes for easy installation and great-looking builds. Corsair Link integration lets you monitor power usage and efficiency and customize performance, directly from your Windows desktop. The AX1500i lets you have it all, and it’s the power supply you want for your ultra-high performance PC.

Manufacturer Part Number
CP-9020057-NA
EAN/UPC
0843591030113,843591030113
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs:

Warranty: Seven Years

MTBF: 100,000 hours

80 Plus Titanium

Power: 1500 Watts

Fanless mode: Yes

Fan bearing technology: Fluid Dynamic Bearing

Fan size (mm): 140mm

C-Link Digital: Yes

Continuous output rated temperature (°C): 50°C

ATX Connector: 50mm x 86mm x 225mm

Modular: Fully

Sleeved cables: Low-Profile, All Black

ATX Connector: 1

EPS Connector: 2

Floppy Connector: 2

Four Pin Peripheral Connector: 12

PCI Connector: 10

SATA Connector: 20