Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-A1SA7-2750F -B:
Physical StatsForm Factor: Dimensions: - 8.3" x 6.7" (21.08cm x 17.02cm)
Processor/CacheCPU: - Intel® Atom™ Processor C2750
(formerly Avoton) - CPU TDP 20W (8-Core)
- FCBGA 1283
- System-on-Chip
System MemoryMemory Capacity: - 4x 240-pin DDR3 UDIMM socket
- Supports up to 64GB DDR3 ECC or Non-ECC memory
Memory Type: - 1600/1333MHz ECC or non-ECC UDIMM SDRAM, 240-pin gold-plated DIMMs, x8 width only
DIMM Sizes: Memory Voltage: On-Board DevicesSATA: - SoC controller for 1x SATA3 (6Gbps) port
- LSI® 2116 SW controller for 16x SATA3 (6Gbps) ports; SATA3 or SAS2 with IT mode
Network Controllers: - C2000 SoC I354 Dual GbE controllers (MACs)
- Virtual Machine Device Queues reduce I/O overhead
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
USB 2.0: IPMI: - Support for Intelligent Platform Management Interface v.2.0
- IPMI 2.0 with virtual media over LAN and KVM-over-LAN support
- Aspeed AST 2400 BMC
Video: Input / OutputSerial ATA: LAN: - 2x RJ45 Gigabit Ethernet LAN ports
- 1x RJ45 Dedicated IPMI LAN port
USB: - 3x USB 2.0 (2 rear, 1 Type A)
Serial Port: - 1x Fast UART 16550 Serial Port
DOM: - 1x SATA DOM (Disk on Module) power connector
VGA: Others: Expansion SlotsPCI-Express: - 1x PCI-E 2.0 x4 (in x8) slot
System BIOSBIOS Type: - 64Mb SPI Flash EEPROM with AMI UEFI BIOS
BIOS Features: - Plug and Play (PnP)
- DMI 2.3
- ACPI 5.0
- USB Keyboard support
- SMBIOS 2.7.1
- UEFI
ManagementSoftware: - SuperDoctor® 5
- IPMI 2.0
- Watch Dog
- NMI
Power Configurations: - ACPI / ACPM Power Management
- Main Switch Override Mechanism
- Power-on mode for AC power recovery
PC Health MonitoringVoltage: - Monitors for CPU Cores, +1.8V, +3.3V, +5V, +12V, +5V Standby, VBAT, Memory Voltages.
FAN: - Total of 7x 4-pin fan headers
- 7x fans with tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
LED: Other Features: - Chassis intrusion detection
- Chassis intrusion header
- Support shared IPMI with Supermicro proprietary 10GbE card AOC-STGN-i1SF
- Support Supermicro power built in SATA DOM
Operating Temperature• 0°C to 50°C