MiVoice 6725 Lync Phone

Embedded in our renowned hardware design is the Microsoft Lync 2010 Phone Edition, offering seamless integration to Microsoft’s Lync Server 2010. This combination provides for the fullest Lync feature set available, including simplified installation, management and configuration. The MiVoice 6725 Lync Phone is designed for everyday desktop use and includes dual Gigabit Ethernet ports and message waiting light indicators.

MiVoice 6725 Lync Phone

The MiVoice 6725 Lync Phone is a true IP phone that can operate as a standalone Microsoft Lync endpoint. When connected to a Microsoft Lync 2010 equipped desktop, it provides a synchronized integration with the desktop client, to enable enhanced functionality, such as click- to-dial and desktop control of calling features such as transfer, hold, call park, and conferencing.

The MiVoice 6725 Lync Phone features both a full color 3.5” LCD screen and a separate Unified Communications (UC) presence icon providing direct access to features and presence indicators in Lync. Exceptional voice quality is provided through the use of Microsoft audio codecs in both the handset and hands-free modes.

Manufacturer Part Number
A6725-0131-2055
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Feature Keys

  • Three (3) selectable soft keys
  • Headset and speakerphone keys
  • RJ headset jack
  • Home and back keys
  • Message waiting light indicatorOptional customizable hard keys for personalized key configurations
  • Two (2) volume keys
  • Full numerical keypad (0-9, #,*)
Display and Indicators
  • 3.5” QVGA Color Screen LCD
  • Intuitive graphical user interface and navigation menus
  • Multi-color presence indicator
  • Dedicated LED for call and message waiting indicator
Power
  • Integrated IEEE 802.3af Power-over-Ethernet (PoE) support
  • AC adapter (48V DC) sold separately
Operating Conditions
  • Temperature: 0°C to 50°C (32°F to 122°F)
  • Relative Humidity: 20% to 90%, noncondensing
  • Storage Temperature: -20°C to 70°C (-4°F to 158°F)
Supported Languages
  • English
  • Chinese Simplified
  • Chinese Traditional
  • Danish
  • Dutch
  • Finnish
  • French
  • German
  • Italian
  • Japanese
  • Korean
  • Norwegian
  • Portuguese (Brazil)
  • Russian
  • Spanish
  • Swedish
Regulatory

CE/EUROPE
  • ROHS compliant
  • WEEE (2002/96/EC)
  • CE Mark (2004/108/EC EMC Directive and 73/23/ EEC Low Voltage Directive)
EMC
  • FCC Part 15 Class B
  • ICES-003 Class B
  • EN55022 Class B
  • CISPR22 Class B
SAFETY
  • CAN/CSA C22.2 No. 60950/ UL 60950-1
  • EN 60950
  • AS/NZS 60950
  • CB scheme
TELECOM/RF
  • FCC Part 68 (Hearing Aid Compatibility)
Accessories
  • High Angle Stand