Active Directional Wide-Band UHF Antenna

CLOSER TO THE HOT SPOT for indoor or outdoor use with long cable lengths

The SRA2 B/W is an active directional wide-band UHF receiving antenna for use with wireless microphone systems. It operates in a frequency range from 500MHz to 865MHz, provides a covering angle of 70° and has a built-in amplifier. With a total gain of 22dB, it compensates for long cable runs. In combination with dedicated antenna components, it works for cable lengths up to 300m and can be remotely powered through the antenna cable.

The antenna has waterproof construction and can be used for indoor and outdoor applications. With the included universal thread adapter, it can be mounted on floor stands with 3/8" or 5/8" screws.

Integrated high-performance antenna booster
22dB total gain for cable lengths up to 300m (1000 ft)

Remote powering via the antenna cable
eliminates any extra installation effort

Operates in an ultra-wide frequency range
from 500MHz to 865MHz for universal use

70° covering angle
to reduce unwanted radio signals

Water-resistant construction
to withstand extreme weather conditions

Manufacturer Part Number
3009Z00160
EAN/UPC
0885038019435,885038019435
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Switching bandwidth (from/to): 500 to 865 MHz
Antenna Gain: 21.5 dBi
Covering Angle: 70 Grad

Antenna Output
Amount: 1
Type: BNC
Gender: Female
Note: RF output (50 Ohms)
Recommended Load Impedance: 50 Ohms

Powering Interface
Type: BNC
Voltage: 8 to 8 V

Design
Body: Plastic
Finish: black

Dimensions / Weight
Length: 240 mm
Height: 230 mm
Width: 26 mm
Net Weight: 250 g