1000 Mbps Powerline Gigabit Ethernet Adapter

Create a Fast and Stable Home Network with Gigabit Powerline Adapter

The ZyXEL PLA5206 1000 Mbps Powerline Gigabit Ethernet Adapter is based on the latest HomePlug AV2 standard with data transfer rates up to 1000 Mbps*.You can plug into existing electrical circuitry, transferrin power lines into a high speed network without new wires or drilling, and PLA5206 brings you a whole new large bandwidth to enjoy multiple HD streaming, online gaming and other network applications simultaneously in every room.

Manufacturer Part Number
PLA5206KIT
EAN/UPC
0760559122522,760559122522
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System SpecificationsStandard

  • Compliant with HomePlug AV2
  • IEEE 1901 and HomePlug AV standard
Powerline Data Rate
  • Transmit: up to 1000 Mbps*
  • Receive: up to 1000 Mbps*
Access Methods
  • CSMA/CA channel-access schemes
Range
  • Max. range up to 300 meters over power line
Power Saving Mode
  • When there is no Ethernet link in 60 seconds
Security
  • 128-bit AES encryption
Quality of Service (QoS)
  • ToS
  • Supports up to 4-level type QoS
  • Support up to 8-level VLAN priority field
Frequency Band
  • 2 MHz to 86 MHz
IGMP
  • IGMP v1/v2/v3
System Requirements
  • Operating system independent:
    • Ethernet: RJ-45
  • Utility Software OS support:
    • Microsoft Windows XP/Vista/7/8
Hardware Specifications
  • Ethernet interface: One 10/100/1000 Mbps RJ-45 connector with auto MDI/MDIX support
  • LED indicators:
    • Power on/off
    • Powerline network quality:
    • - Green: Best; Amber: Better; Red: Good
    • Ethernet link/activity
  • Button:
    • Encrypt/Reset button
  • Power rating: 100 to 240 V AC, 50/60 Hz
  • Power consumption:
    • Full operation: 4 watt max.
    • Power-saving mode: 0.5 watt max.
  • Plug type:

    EU type: Two pins for EU 230 V
    US type: Two pins for US 120 V
    UK type: Three pins for UK 240 V

Physical Specifications
  • Item dimensions (WxDxH): 61 x 93 x 32 mm (2.4” x 3.66” x 1.26”)
  • Item weight: 100 g (0.22 lb.)
  • Packing dimensions (WxDxH): 151 x 176 x 85 mm (5.94” x 6.92” x 3.34”)
  • Packing weight: 360 g (0.79 lb.)
Environmental Specifications
  • Operating Environment
    • Temperature: 0°C to 40°C (32°F to 104°F)
    • Humidity: 10% to 90% (Non-condensing)
  • Storage Environment
    • Temperature: -30°C to 70°C (-22°F to 158°F)
    • Humidity: 10% to 95% (Non-condensing)
Certification
  • Safety: CE-LVD
  • EMC: CE, FCC
Note:
* The theoretical maximum channel data transfer rate is derived from HomePlug AV2 specifications. Actual data transfer rate will vary from network environment including: distance, network traffic, noise on electrical wires, quality of electrical installation and other adverse conditions.