mSATA DLX 120GB (900716)

Enjoy nearly double the storage capacity over the factory stock ssd!

Now you can increase the use life and maximize the investment of your ultrabook by simply upgrading it with a VisonTek mSATA DLX 120GB SSD.

Besides gaining much needed space for your HD movies, music and photo libraries, and important documents, the mSATA DLX 120GB SSD offers over 400MB/s read/write speeds for lightning fast file transfers, backups, boot times, and app loads. An energy efficient design extends your runtime between recharges. And the LSI® SandForce® processor with DuraClass™ technologies offers award-winning proven reliability.

Space, speed, security all combined in an affordable package that’s made in the US and backed by lifetime US-based support. There’s no better value than the mSATA DLX 120GB SSD.

Speed & Capacity for PC and Mac Desktops
Ideal for ultrabook PCs, the VisionTek mSATA DLX 120GB SSD can also be mounted directly to a mSATA interface equipped desktop PC motherboard or added to PCs and Apple® Mac Pro® machines via a PCIe controller card. Now, instead of using up a drive bay for a 2.5” SSD, you can easily add the mSATA DLX 120GB SSD as a performance-boosting cache drive to complement a large storage capacity HDD.

Use As Portable Drive
The small form factor of mSATA isn’t just confined to internal applications. With the VisionTek mSATA mini Enclosure, you can use the mSATA DLX 120GB SSD to create a pocket-sized, bus-powered portable drive for high speed data transfers, backups, and even a bootable operating system.

Manufacturer Part Number
900716
EAN/UPC
0784090032645,784090032645
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Controller: LSI SandForce 2281 Series with 7% Over Provisioning
NAND Flash Memory Type: Tier 1 Asynchronous Form Factor: mSATA
Capacity: 120GB (128GB total flash memory with 8GB dedicated to real-time redundancy and error correction)
Interface: SATA 3.0 compliant to support SATA 6Gb/s, 3Gb/s and 1.5Gb/s applications
Format: Unformatted
Performance: Over 400MB/s read and write
Random 4K Performance: up to 80,000 IOPS
Power Consumption: 2.0W (active), 0.7W (idle)
Trim Support: OS Dependent
Operating Temperature: 0°C - 70°C
Dimensions: 50.80mm L x 29.85mm W x 4.35mm H
Weight: 0.01 lbs.
Warranty: 2 Years