Laptop Thin SSHD

SSD-like Speed. Large HDD Capacity. An Affordable Price.

  • Boots and performs like an SSD
  • Capacities up to 1TB
  • All-in-one design for simplicity and ease of installation
  • Installs and works just like a traditional hard drive in any laptop, PC, Mac or game console, and with any OS and application
  • SATA 6Gb/s with NCQ for interface speed
  • Self-Encrypting Drive (SED) versions available to maximize data protection and minimize the risk of confidential information breaches
  • Backed by a 5-year limited warranty

Best-Fit Applications

  • Thin, thinner and thinnest z-heights
  • 9.5mm for all-in-one PCs and older laptops
  • 7mm for thin and light laptops and high-performance gaming systems
  • 5mm for tablets and ultrabooks

Manufacturer Part Number
ST500LM020
EAN/UPC
0763649045688,763649045688,7636490044236
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Model Name: Laptop SSHD
Capacity: 500GB
SED-FIPS 140-2 Model: ST500LM020
Interface: SATA 6Gb/s NCQ

Performance
NAND Type/Size: MLC/8GB
Interface Access Speed (Gb/s): 6.0/3.0/1.5
Average Data Throughput (MB/s): 100
PC Mark Vantage Average HDD Score: 16,000
Average Windows 8 Boot Time (sec): <19
Seek Average, Read (ms): <12
Seek Average, Write (ms):<14

Configuration/Organization
Heads/Disks: 4/1
Bytes per Sector: 4096
Power Supply Requirements: +5V

Reliability/Data Integrity
Head-Rest Method: QuickStep™ Ramp Load
Load/Unload Cycles: 600,000
Nonrecoverable Read Errors per Bits Read, Max: 1 per 10E15
Predicted Annualized Failure Rate (AFR): 0.48%
Limited Warranty (years): 3

Power Management
Power (W)

  • Seek, Typical: 2.5
  • Idle, Typical 0.9

Environmental
Temperature (°C)

  • Operating: 0 to 60
  • Nonoperating: −40 to 70

Shock (Gs)

  • Operating: 2ms 350
  • Nonoperating: 1ms 1000

Acoustics (bels—sound power)

  • Idle, Typical: 2.0
  • Seek, Typical: 2.7

Physical
Height (mm/in, max): 7.0/0.276
Width (mm/in, max): 69.85/2.75
Depth (mm/in, max): 100.35/3.95
Weight (g/lb): 95/0.209