S316 DLP Projector

Simple to connect to with HDMI connectivity the S316 is ideal for use in a meeting room or classroom. The bright 3200L with 20,000:1 contrast allows you to project bright, crystal clear images with superb colors using DLP®, BrilliantColor™ and Dynamic Eco+ technology.
The S316 also provides you with energy and cost saving features with an incredible lamp life of up to 10,000 hours. It also incorporates a built in speaker, Full 3D technology and optional wireless capabilities allowing you to present wirelessly from a PC or mobile device with ease. Installed or on the move with the included carry bag, the versatile S316 is the perfect projector for all your display needs.

Manufacturer Part Number
S316
EAN/UPC
0796435418946,796435418946
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

S316 Specification

Display Technology: Single 0.55” DC3 DMD chip DLP® Technology by Texas Instruments™
Native Resolution: SVGA 800 x 600
Brightness: 3200 Lumens
Contrast Ratio: 20,000:1
Noise Level (Eco mode): 29dB
Weight: 5.2 lbs (2.36 kg)
I/O Connectors: HDMI (1.4a 3D support), 2 x VGA (YPbPr/RGB/Wireless), S-Video, Composite, 2 x Audio-In (3.5mm), Audio-Out (3.5mm), VGA-Out, RS-232C, USB mini-B
Maximum Resolution: UXGA (1600 x 1200)
Computer Compatibility: WUXGA, UXGA, WXGA, SXGA+, SXGA,
Video Compatibility: NTSC, PAL, SECAM, SDTV (480i), EDTV
Displayable Colors: 1.07 Billion
Projection Lens: F=2.41–2.55, f=21.8–23.99 mm,
Throw Ratio: 1.95–2.15:1
Projection Screen Size: 27.5"–302.8" (0.69–7.69 m)
Projection Distance: 3.2’–39.4’ (1–12 m)
Zoom Type: 1.1x Manual
Aspect Ratio: 4:3 Native, 16:9 Compatible
Offset: 115%
Horizontal Scan Rate: 15.3–91.1KHz
Vertical Scan Rate: 24–85Hz, 120Hz
Lamp Type: 190W
Lamp Life2 Bright: 5000 (hrs) (hrs)
Keystone Correction: ± 40° Vertical
Dimensions (W x H x D): 12.4" x 8.8" x 4.0" (315 x 224 x 102 mm)
Remote Control: IR remote control
Power Supply: AC input 100–240V, 50–60Hz, auto-switching
Power Consumption: Max 253W (Normal), Min 194W (Eco+),
Operating Conditions: 41–104°F (5–40°C), 85% max humidity
Uniformity: >80%
Security: Kensington® Lock Port, security bar and keypad lock
Standard Accessories: AC power cord, VGA to VGA cable, remote control, carrying case, batteries for remote, multilingual CD-ROM user’s manual, quick start card, and warranty card
Optional Accessories: Universal ceiling mount, Optoma screen, DLP Link™ 3D glasses, wireless HDMI system and Cat6 HDBaseT
RoHS: Compliant
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include 3D educational, design and modelling systems, 3D TV broadcast systems, Blu-ray 3D™ and 3D gaming consoles. 3D glasses are needed and are sold separately. 3D content can be viewed with DLP Link active shutter glasses when projector is used with a compatible 3D player. Refer to user manual for details.
3D Compatibility: Supports all HDMI 1.4a mandatory 3D formats (Frame pack, side-by-side, top-bottom) and up converts frame rate from 60Hz to 120Hz or 24Hz to 144Hz (i.e 60 or 72 frames per eye).
Speaker (Watts): 2-Watt speaker
On Screen Display: Complete on-screen menu adjustment in 26 languages
Optional Wireless: Yes