Create a dual-display mobile workspace almost anywhere with the HP EliteDisplay S140u 14” USB Portable Monitor, an ultra-compact, strikingly thin, high-resolution display in a wraparound cover. Fold it back to add a second screen for your Windows® tablet or notebook and connect with one USB cable.
Note:
Display Size(diagonal): 14"
Viewing Angle: 90° horizontal; 50° vertical
Brightness: 200 cd/m²
Contrast Ratio: 400:1 static
Response Ratio: 8 ms on/off
Aspect Ratio: 16:9
Native Resolution: 1600 x 900
Resolutions Supported: 1600 x 900; 1440 x 900; 1280 x 720; 1024 x 768; 800 x 600; 720 x 400; 640 x 480
Display Features: Anti-glare; LED Backlights; On-screen controls; Plug and Play; User programmable
User Controls: Plus ("+"); Minus ("-")
Ports and Connectors: USB 3.0
Input Power: USB supplied power
Power Consumption:7 W (maximum), 4 W (typical), 0.5 W (standby)
Dimensions withoutStand(WxDxH): 13.6 x 0.53 x 8.55 in (without cover); 13.6 x 0.63 x 8.63 in (with cover)
34.58 x 1.35 x 21.71 cm (without cover); 34.58 x 1.6 x 22.11 cm (with cover)
Weight: 2.76 lb
1.25 kg
With cover
Environmental: Mercury-free display backlights; Arsenic-free display glass; Low halogen
Energy Efficiency Compliance: ENERGY STAR® qualified
Expandable Solutions: All HP notebooks with Windows OS, HP ElitePad 1000
Warranty: Protected by HP, including a 3-year standard limited warranty. Optional HP Care Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Services may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.