Axiom offers complete lines of notebook, desktop and server hard drive upgrades guaranteed in compatibility and performance with your system.
High quality components combined with Axiom's industry recognized customer service make Axiom Storage Products the right choice for all of your storage solution needs.
Note:
Specifications
Part Number: QK554AA-AX
Interface: 6Gb/s SATA
Performance
Rotational Speed: 7,200 RPM (nominal)
Buffer Size: 16 MB
Load/unload Cycles: 300,000 minimum
Transfer Rates
Transfer Rate (Buffer To Disk): 126 MB/s (Max)
Physical Specifications
Formatted Capacity: 500,107 MB
Capacity: 500 GB
Interface: SATA 6 Gb/s
User Sectors Per Drive: 976,773,168
Environmental Specifications
Shock
Operating Shock (Read): 30G, 2 ms
Non-operating Shock: 300G, 2 ms
Acoustics
Idle Mode: 28 dBA (average)
Seek Mode 0: 33 dBA (average)
Temperature
Operating: -0°C to 60°C
Non-operating: -40°C to 70°C
Electrical Specifications
Current Requirements
Power Dissipation
Read/Write: 6.80 Watts
Idle: 6.10 Watts
Standby: 0.70 Watts
Sleep: 0.70 Watts