Hard Drive

Axiom offers complete lines of notebook, desktop and server hard drive upgrades guaranteed in compatibility and performance with your system.

High quality components combined with Axiom's industry recognized customer service make Axiom Storage Products the right choice for all of your storage solution needs.

Manufacturer Part Number
LX733AA-AX
EAN/UPC
0845282093261,845282093261
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Interface: SATA 6 Gb/s

Performance Specifications
Rotational Speed: 7,200 RPM (nominal)
Buffer Size: 16 MB

Transfer Rates
Buffer To Host (Serial ATA): 6 Gb/s (Max)

Physical Specifications
Formatted Capacity: 500,107 MB
Capacity: 500 GB

Environmental Specifications
Shock
Operating Shock (Read): 350G, 2ms
Non-operating Shock: 1000G, 2 ms

Acoustics
Idle Mode: 28 dBA (average)
Seek Mode 0: 28 dBA (average)

Temperature
Operating: -0° C to 60° C
Non-operating: -40° C to 70° C

Humidity
Operating: 8% to 95% Non-condensing
Non-operating: 5-95% RH non-condensing

Altitude
Operating: -1,000 feet to 10,000 feet
Non-operating: -1,000 feet to 40,000 feet

Vibration
Operating: 0.00459 g²/Hz (10 to 500 Hz)
Non-operating: 0.05102 g²/Hz (10 to 500 Hz)

Electrical Specifications
Current Requirements
Power Dissipation
Read/Write: 1.75 Watts
Idle: 0.80 Watts
Standby: 0.20 Watts
Sleep: 0.20 Watts