USB 3.0 Wi-Fi Adapter with Wireless 802.11ac
Enjoy the power of next-generation Wi-Fi technology with IOGEAR’s USB 3.0 Wireless AC1200 Dual-Band adapter. Using the latest 802.11ac wireless standard, experience data rates of up to 867Mbps on 5 GHz with compatible 802.11ac routers. Thanks to its USB 3.0 interface, the Wireless AC1200 Dual-Band adapter gives you the ability to tap into the full power of 802.11ac Wi-Fi networks, delivering speeds up to 3 times faster than your hi-speed Wireless N technology.
Dual-Band 5GHz / 2.4GHz
Supports 2.4GHz / 5GHz bands for greater speed and reduced interference.
Note:
UPC: 881317511676
Function: GWU735
Operating Temperature: 0 – 70° C ambient temperature
Storage Temperature: -40 ~ 80°C ambient temperature
USB Specification: USB 3.0
Humidity: 5 to 90 % (non-condensing)
Transmission Power: 17dBm
Frequency Band: 2.4GHz and 5GHz ISM band
Modulation: CCK, DQPSK, DBPSK, BPSK, QPSK,16QAM, 64QAM, 256QAM
Data Rate: maximum of 866.7Mbps
Interface: USB 3.0
Operating Range: 300 meters in free space
Encryption: 64/128-bit WEP , WPA, WPA2, WPS
Management: Windows/Mac based Utility
Antenna Type: 2T2R
Standards: IEEE 802.11ac/a/b/g/n/d/e/h/i
Dimensions: GWU735
POP Information