The tiny FC75 fixed mount imager can bring zero footprint, hands-free scanning to your business. The FC75 reads all types of barcodes on every medium efficiently and reliably.
Note:
Optical & Performance
Technology: Area imager
Scan rate: 60 scans/second in full frame (2D); 120 scans/second in 1D emulation
Reading indicator: Good Read Beep
Resolution: 752 (H) x 480 (V) Pixels; Horizontal - 40°, Vertical - 25°
Pitch: ±60° (from front to back)
Skew: ±60° (side to side)
Roll: 360 degrees
Electrical
Power On: DC +5 V, 800mA (typical)
Standby Power: DC +5 V, 80mA (typical)
Operating Power: DC +5 V, 270mA (typical)
Symbologies
1D: UPC/EAN (UPCA/UPCE/UPCE1/EAN-8/EAN-13/ JAN-8/JAN-13 plus supplementals, ISBN, ISSN, Coupon Code), Code 39, Code 32, Code 128 (Standard, Full ASCII, UCC/EAN-128, ISBT-128 Concatenated), Code 93, Codabar / NW7, 2 of 5 (Interleaved 2 of 5, Discrete 2 of 5, IATA, Chinese 2 of 5, Matrix 2 of 5, Code 11), MSI Plessey, GS1 DataBar (Omni-directional, Truncated, Stacked, Stacked Omni-directional, Limited, Expanded, Expanded Stacked), U.S. Postnet and Planet, U.K. Post, Japan Post, Australian Post, Netherlands KIX Code, Royal Mail 4 State Customer, UPU FICS 4 State Postal, USPS 4CB
2D: PDF417 (Standard, Macro), Micro PDF417 (Standard, Macro), Composite Codes (CC-A, CC-B, CC-C), TLC-39, Aztec (Standard, Inverse), MaxiCode, Data Matrix/ECC 200 (Standard, Inverse), QR Code (Standard, Inverse, Micro)
Operation modes
Types: Hands-Free Presentation Mode; Trigger Mode
Interfaces
Types: USB
Enclosure
Scanner dimension: L - 2.2" W - 2.7" H - 1.1"
Scanner weight: 3 oz
Environmental
Operating temperature: -4˚F to 144˚F
Storage temperature: -22˚F to 158˚F
Relative humidity: 5% - 95% non-condensing
Drop test: 4-Foot
Safety
Electrical safety: EN 60950-1 :2001
Warranty
Standard: 3 Years
Regulatory approvals
Types: CE, FCC, Class B