
The Unitech FC77 is the ideal on-counter 2D imager scanner for retailers that require high performance in a compact design. Capable of scanning all common 1D, composite, stacked and 2D barcodes, the FC77 is also able to scan digital barcodes (including QR codes) off smartphones and tablets.
Note:
Operational & Performance
Technology: Area imager
Light Level: Max 10.000 LUX
Depth of field: up to 300mm @ 20mil/0.5mm, Code 39, 90% PCS (Performance may be impacted by barcode quality and environmental conditions).
Scan rate: 60 scans/second in full frame; 120 scans/second in 1D emulation
Reading indicator: Beeper and LED (Stand-by Blue / Good read - Orange)
View of field: 40° horizontal, 25° vertical
Electrical
Rush Power: DC +5 V, 500mA (typical)
Operating Power: DC +5 V, 270mA (typical)
Standby Power: DC +5 V, 250mA (typical)
Symbologies
1D: UPC/EAN (UPCA/UPCE/UPCE1/ EAN-8/EAN-13/JAN-8/JAN-13 plus supplementals, ISBN, ISSN, Coupon Code), Code 39, Code 32, Code 128 (Standard, Full ASCII, UCC/EAN-128,ISBT-128 Concat enated), Code 93, Codabar/ NW7, 2 of 5 (Interleaved 2 of 5, Discrete 2 of 5, IATA , Chinese 2 of 5, Matrix 2 of 5, Code 11), MSI Plessey, GS1 DataBar (Omnidirectional, Truncated, Stacked, Stacked Omni-directional, Limited, Expanded, Expanded Stacked),U.S. Postnet and Planet, U.K. Post, Japan Post, Australian Post, Netherlands KIX Code, Royal Mail 4 State Customer, UPU
2D: DF417 (Standard, Macro), Composite Codes (CC-A, CC-B, CC-C) TL C-39, Aztec (Standard, Inverse), MaxiCode, DataMatrix/ECC 200 (Standard, Inverse), QR Code (Standard, Inverse, Miro).
Operation modes
Types: Operation mode, automatic sleep and wake-up mode, standby mode.
Interfaces
Types: USB
Enclosure
Scanner dimension: L - 3.84" W - 3.35" (scanner) 3.7" (base) H - 6.36"
Scanner weight: 12.4 oz
Environmental
Operating temperature: 32˚F to 104˚F
Storage temperature: -4˚F to 140˚F
Relative humidity: 5% - 95% non-condensing
Drop test: 3-Foot
Environmental sealing: IP42
Accessories
Types: Interface cable RS232, Interface cable USB, Power supply
Safety
Electrical safety: EN 60950-1 :2001
Warranty
Standard: 3 Years
EM Compatibility
Radio& TV Interference: EN 55024/22, PCC Part 15 classB, CNS 13438
Electro Static Dicharge: IEC 801-2 (1991)
Regulatory approvals
Types: CE, FCC
EAS deactivation
Electronic Article Surveillance (EAS): Internal RF antenna compatible with (standard) EAS deactivation system.