Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
SPECIFICATIONS
Access Methods
- SIP
- Valcom Multicast Page Group
Power Options
- Power over Ethernet (PoE) 802.3af, Class 3 Compatible
- Optional External Power Supply (VIP-324D)
Features
- SIP-Addressable Groups
- 2 Analog Audio Output
- 2 Programmable Form C Relay Closures
- RJ-45 for Network Connection
- Provides Audio for Valcom Analog One-Way Self Amplified Speaker Assemblies or 25/70 Volt central amplifiers
- AUX Audio Input via RCA Jack, Mutes During a Page
- Output Control Relay Closure Provided During Paging Output
- Barrel Jack for optional DC Power (non-POE)
- Status / Network Activity LEDs
- Programmable Feedback Elimination/Page Repeat
- Programmable Night Ring
Dimensions/Weight
- 1 Standard 19” Rack Unit: 1.75” H x 16.6" W x 5.4" D (4.57 cm x 42.16 cm x 13.71 cm)
- Weight: 4.65 lbs. (2.10 kg)
Nominal Specifications
- AUX Input Impedance: 8 to 600 Ohms
- AUX Input Level: -10dBm nominal
- Output Impedance: 50 Ohms
- Output Level: - 10dBm nominal
- Relay Current Rating: 1 Amp @ 24VDC
Nominal Power Requirements
Via rear panel barrel connector
- Voltage: 24VDC
- Current: 325mA
Via 802.3af PoE Ethernet Switch: Class 3
Environment
- Temperature: 0 to +40° C
- Humidity: 0 to 85% Non-Precipitating