9404 Digital Deskphone

A Value-Oriented Solution for the Everyday User

The Avaya 9400 Series Digital Deskphones allow companies to deliver highly reliable, high quality, communication solutions for a range of user types within the organization. With an appearance and functionality similar to that of the well-established Avaya 9600 Series IP Deskphones, the 9400 Series can be deployed in mixed digital/IP telephony environments and are an ideal choice for companies wanting to add digital endpoints – with a consistent look and user experience – to their existing portfolio. The 9400 Series’ smart design, crystal-clear sound and productivity features make these phones an easy choice for companies looking to gain strategic competitive advantage from their communications infrastructure.

Manufacturer Part Number
700508195
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity

  • Avaya Aura™ Communications Manager CM 5.2.1 SP8, CM 6.0.1 SP1, CM 6.2 or later
  • Integral Enterprise E07, IEE2 or later
Hardware Specs
  • Charcoal gray
  • Handset with 9-ft cord
  • Dual-position stand
  • Wall-mountable
  • White backlit graphical display 181 x 56 dots; 4 rows x 32 characters;
  • Permanently-labeled buttons: Speaker,Headset, Mute, Volume, Avaya Menu, Phone, History, Contacts, Voicemail Message
  • Permanently-labeled navigation cluster (Up/Down, Left/Right, OK)
  • Message Waiting indicator
  • 4 administrable buttons
  • 4 contextual softkey buttons
  • Headset support
  • Two-way speakerphone
  • 2 wired line interface
Size and Weight
  • Length (depth) in low position: 8.07in (205mm)
  • Width: 8.03in (204mm)
  • Height off desk in low position/high position: 6.34in (161mm) / 7.91in (201mm)
  • Weight including handset and stand: 2.0 lbs (926g)
Software
  • Call control protocol: DCP
  • Codec: G711
  • Secondary line alerting
Platform Support
Avaya Aura Communication Manager
  • Alias on CM 5.2.1 SP8 and CM 6.0.1 SP1: 2410
  • Alias on CM 6.0.1 SP1: 1408
  • Native support on CM 6.2
  • Full access to CM call appearances and features
  • Line appearance/feature key buttons: 4 x 3 levels
  • Contacts application: 100
  • Call Log application, with Missed/Answered/Outgoing calls: 100
  • User option for language selection
Avaya Integral Enterprise
  • Support with E07, IEE2 and above
  • Partner buttons: 4 x 2 levels
  • Feature/short dial key buttons: 4 x 3 levels