Tyon – All Action Multi-Button Gaming Mouse

MASTER YOUR BATTLEFIELD.

Gaming has changed. The modern battlefield is an especially hostile place, with threats from the air, sea and land. How do you react to these extra dimensions of gameplay? Enter the ROCCAT Tyon, the all action multi-button gaming mouse that’s the result countless hours of design from the industry’s greatest minds, specifically tailored for modern, multi-vehicle warfare.

Get your Tyon now. Or read on for more info.

UNRIVALED COMMAND POWER
The Tyon features the X-Celerator, a single-axis analog thumb paddle pioneered for modern battlefields. It gives you unrivaled command capabilities without sacrificing control. You can use it to seamlessly tilt left and right, pitch up and down, increase and decrease throttle and much more, all while maintaining perfect mouse control.

IMPROVED EASY-SHIFT[+]™ FUNCTIONALITY
ROCCAT’s breakthrough Easy-Shift[+]™ technology lets you assign a secondary function to each button on the mouse, for a near endless number of attack possibilities. The secondary function can be activated once the Easy-Shift[+]™ button is held down. On the Tyon, this is a dedicated button conveniently located beneath the traditional side buttons.

EXTENDED ATTACK OPTIONS
The Tyon is the first ROCCAT mouse armed with the ingenious Dorsal Fin-Switch, a two-way button controlled mid-knuckle, expertly placed for ease of use without having to adjust the hand during crucial moments. The Dorsal Fin-Switch is a brilliant tactical design to move ever more vital functions away from the keyboard and to your gaming mouse.

Manufacturer Part Number
ROC-11-851-AM
EAN/UPC
4250288137417
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

  • Pro-Aim Laser Sensor R3 with up to 8200dpi
  • 1000Hz polling rate
  • 1ms response time
  • 12000fps, 10.8megapixel
  • 30G acceleration
  • 3.8m/s (150ips)
  • 16-bit data channel
  • 1-5mm Lift off distance
  • Tracking & Distance Control Unit
  • 72MHz Turbo Core V2 32-bit Arm based MCU
  • 576kB onboard memory
  • Zero angle snapping/prediction
  • 1.8m braided USB cable