Quad-core A8-6600K 3.9GHz Desktop Processor

AMD has brought it all together to bring you incredible, new digital experiences. Our A-series APUs combine the performance of multicore processors and the unprecedented power of AMD Radeon™ graphics technology on a single chip for a whole new level of immersion and interactivity. Whether gaming, watching videos, or multitasking on your PC, we give you the performance you need to fit your modern life.

Manufacturer Part Number
AD660KWOHL6PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor: AMD Quad-Core A8-Series APU for Desktops
Model: A8-6600K APU with Radeon™ HD 8570D
Core Count: 4
Base Speed (MHz): 3900
Max Temps (C): 74C
Wattage: 100 W
Memory Interface: DDR3-1866
L2 Cache Size (KB): 1024
L2 Cache Count: 4
CMOS: 32nm
Socket: FM2
DirectX Version: 11