Dual-core A4-7300 3.8GHz Desktop Processor

AMD has brought it all together to bring you incredible, new digital experiences. Our A-series APUs combine the performance of multicore processors and the unprecedented power of AMD Radeon™ graphics technology on a single chip for a whole new level of immersion and interactivity. Whether gaming, watching videos, or multitasking on your PC, we give you the performance you need to fit your modern life.

Manufacturer Part Number
AD7300OKHLBOX
EAN/UPC
0730143304962,730143304962
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor: AMD A4-Series APU for Desktops
Model: A4-7300 with Radeon™ HD 8470D
Former Codename: Richland
Core Count: 2
Base Speed (MHz): 3800
Max Temps (C): 70C
Wattage: 65 W
Memory Interface: DDR3-1600
L2 Cache Size (KB): 512
L2 Cache Count: 2
CMOS: 32nm
Socket: FM2
DirectX Version: 11