ThinkPad Battery 76+ (6 Cell – E555)

Stay unplugged longer with these genuine Lenovo batteries. This rechargeable battery implements Lithium-Ion technology and can be used as a replacement for aging system batteries or as a convenient spare battery.

Manufacturer Part Number
4X50G59217
EAN/UPC
0888965080035,888965080035
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification:

General

  • Part number: 4X50G59217
  • Description: ThinkPad Battery 76+ (6 cell – E555)
Additional Product Information
  • Ship Group: Battery - Publications
Physical Properities
  • Agency Approvals & Certifications: TISI ,BSMI,UL,UN-DOT ,CB,CE,KC (Korea),PSE
  • Depth: 21.55mm
  • Height: 54mm
  • Max Operating Humidity + Units: 95%
  • Min Operating Humidity + Units: 8%
  • Max Operating Temperature + Units: 35C
  • Min Operating Temperature + Units: 5C
  • Weight US: 0.73
  • Weight US Units: lbs
  • Weight Metric: 0.33
  • Weight Metric Units: Kg
  • Width: 206.6mm
Power
  • Power: 48
  • Power Units: Watts/Hr
  • Battery Power + Units: 48Watts/Hr
  • Battery Types: 6 Cell Lithium-Ion
  • Standard Battery Reference Number: Non-standard
Warranty
  • Warranty Period: One Year
  • Warranty Type: 1 Year - CRU