Firebox T10-W Network Security/Firewall Appliance

Trade in another manufacturer's firewall and get Unified Threat Management at a great price with The WatchGuard Firebox T10-W. The T10-W delivers enterprise-level security, making it ideal for small office/home office and retail environments. It can be used as a stand-alone security system or centrally managed from corporate headquarters. Wireless capabilities include dual-band 802.11n/a/b/g technology for greater wireless speed and responsiveness. Flexible management tools and WatchGuard's RapidDeploy technology enable administrators to quickly setup the T10 device at remote locations so businesses can ensure that they protect where they connect. With up to 200 Mbps firewall throughput, 30 VPN throughput, and three 1-Gigabit Ethernet ports. The Basic Security Suite delivers security subscriptions to boost protection in critical attack areas, including Application Control, Intrusion Prevention Service, WebBlocker, Gateway AntiVirus, Reputation Enabled Defense, Network Discovery, and spamBlocker, plus 24X7 support.

Manufacturer Part Number
WGT10583
EAN/UPC
0654522008428,654522008428
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WatchGuard® Model:  WatchGuard Firebox T10/T10-W
Ideal For: Small office/home office and small retail environments; and large businesses that need to extend UTM-level protection to remote workers. Available in wired and wireless models. 

Hardware

Model Upgradeable: N/A 
Interfaces: 3 1GbE 

Security
Application Proxies: HTTP, HTTPS, SMTP, FTP, DNS, TCP, POP3, SIP, H.323 
Intrusion Prevention (DOS, DDOS, PAD, port scanning, spoofing attacks, address space probes, and more):  
Wireless Models: 802.11b/g/n, WPA, WPA2, WEP, Wireless Guest Services 
User Authentication with transparent Windows authentication:  

Performance
Firewall Throughput: 200 Mbps 
VPN Throughput: 30 Mbps 
AV Throughput: 70 Mbps 
IPS Throughput: 80 Mbps 
UTM Throughput: 55 Mbps 
Concurrent Sessions*
(bi-directional): 7,500 

VPN Tunnels
Branch Office VPN Tunnels: 5 
Mobile VPN with SSL/L2TP: 5/5 
Mobile VPN with IPSec Client Licenses: 5 
Mobile VPN with IPSec Tunnels: 5 
VPN Authentication:  

Management
Optional Centralized (Multibox) Management. Optional licenses enable Drag and Drop VPN and one-touch appliance updates.: WatchGuard System Manager Device Upgrade license required. 
Networking FeaturesDynamic NAT:  
Static NAT:  
One to One NAT:  
VLAN: 10 
Policy-Based Routing: N/A
WAN Failover: N/A 
Multi-WAN Load Balancing: N/A 
Server Load Balancing: N/A 
Traffic Management/QoS: N/A 
High Availability Active/Active** or Active/Passive: N/A 
Dynamic Routing: N/A 
VoIP (SIP and H.323) Support:  

Additional Security Subscriptions
LiveSecurity® Service: 1-year and 3-year subscriptions available 
Application Control: Optional 
APT Blocker: Optional 
Data Loss Prevention : Optional 
Gateway AntiVirus: Optional 
Intrusion Prevention Service (IPS): Optional 
Reputation Enabled Defense: Optional 
spamBlocker with Virus Outbreak Detection: Optional 
WebBlocker with HTTPS URL filtering: Optional