RHPM-13001 Ceiling Mount

Manufacturer Part Number
RHPM-13001
EAN/UPC
0898745068610,898745068610
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: RHPM-13001
SKU: 24-992-113
Weight - Gross (lbs): 3.8000
Product Weight - Net (kg): 3.8
Length: 27.3
Width: 6.3
Height: 3.7
Product Length (cm): 69.342
Product Width (cm): 16.002
Product Height (cm): 9.398
Brand: Rosewill
Features: Max Load : 55lbs Swivel : 360 degree Extend Ceiling : 23.2" ~ 37.89"
Model: RHPM-13001