Octa-core FX-8370 4GHz Desktop Black Edition Processor

Now you can create exactly what you want using a top-of-the-line AMD processor or the innovative AMD Accelerated Processor Unit (APU).

Manufacturer Part Number
FD8370FRHKBOX
EAN/UPC
0730143305211,730143305211
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor: AMD FX 8-Core Black Edition
Model: FX-8370
Operating Mode 32 Bit: Yes
Operating Mode 64 Bit:
Yes
Base Speed (MHz): 4000
Wattage: 125 W
AMD Virtualization Technology: Yes
L2 Cache Size (KB): 1024
L2 Cache Count: 8
CMOS: 32nm
Socket: AM3+
AMD Business Class: No
Black Edition: No