RackMac Pro (with two Computer Mounting Modules)

Pro Rackmount Solution for the New Mac Pro

Sonnet’s RackMac Pro makes Mac Pro rack integration simple.  Occupying just 4U of rack space, the RackMac Pro rackmount solution features a modular design that enables you to mount the outer enclosure by itself into a rack, and install or work with one computer at a time. Each Mac Pro is mounted in its own Computer Mounting Module that easily slides in and out of the enclosure. The RackMac Pro is available with either one or two computer mounting modules preinstalled. With two Computer Mounting Modules preinstalled, you can install two Mac Pros right away. With one preinstalled module, you can install one computer now, and install a second one later with the purchase an additional computer mounting module.

Constructed of heavy-duty steel to protect the computers, the RackMac Pro mounts the computers horizontally following Apple’s usage guidelines, enabling unrestricted airflow through the Mac Pros to keep them cool, even when the RackMac is installed between other equipment in a loaded rack. A front panel power switch and USB 3.0 port for each computer enables you to turn the computers on and off, and connect a peripheral to each without having to access the back of the computer. Panel-mount cables (HDMI, two Gigabit Ethernet, three USB 3.0, and power) connect the ports on the back of each Mac Pro to ports on the back each Computer Mounting Module for convenient external connection. Because panel-mount connectors for Thunderbolt cables do not exist, each Computer Mounting Module provides proper cable management tie-downs for securing all Thunderbolt cables that are connected to each Mac Pro. The RackMac Pro's open-back design allows access to the computers' Thunderbolt ports. The RackMac Pro even provides specialty adapter mounting support, enabling you to secure Sonnet's Twin 10G 10 Gigabit Ethernet Thunderbolt 2 adapter next to each Mac Pro using the optional Twin 10G Mounting Kit.

Travel and Server Room-Ready

The RackMac Pro’s padded Computer Mounting Module hold your Mac Pro firmly in place without marring the mirror finish, even during transport, making this rackmount solution perfect for use in transportable rack applications. Installed in the server room, the RackMac Pro’s included rackmount extension rails allow easy and secure mounting in racks from 16 to 26 inches deep. Wherever it is deployed, a RackMac Pro holds your Mac Pros in style.

Manufacturer Part Number
RACK-PRO-2X
EAN/UPC
0732311011085,732311011085
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware:  
Warranty: 1-year
Dimensions
(WxDxH): 19 x 16 x 7 in. (48.3 x 40.6 x 17.8 cm)
External Connectors
(Per Computer Mounting Module):

  • Two RJ-45 Gigabit Ethernet port extensions
  • Four USB 3.0 port extensions (one front mount and three rear mount)
  • One HDMI port extension
  • One power port extension

RoHS Compliant: Yes
Package Contents:
  • RackMac Pro with one Computer Mounting Module (RACK-PRO-1X) or two Computer Mounting Modules (RACK-PRO-2X), assembled

  • 5/64-inch hex wrench
  • Documentation


Notes: Mac Pro sold separately. Mac Pro Wi-Fi and Bluetooth antenna shielded from effective use upon installation.