Connectivity You Can Count On
Take advantage of PCI Express (PCIe) server slots to enhance network performance with the Intel® PRO/1000 PT Server Adapter. The dedicated input/output (I/O) bandwidth of PCIe ensures priority performance—without bus sharing—for Gigabit Ethernet connectivity in Category-5 networks. Additionally, the Intel PRO/1000 PT Server Adapter is designed to provide high performance in multiprocessor systems by efficiently balancing network loads across multiple Central Processing Units (CPUs) when used with Receive-Side Scaling from Microsoft or Scalable I/O on Linux
Note:
General
Product code: EXPI9400PT3
Connectors: RJ-45
IEEE standards/network topology: 10BASE-T, 100BASE-TX, 1000BASE-T
Wiring: Category-5, UTP, 4-pair
Adapter Product Features
Plug and play specification support: Standard
Cable distance: 100 m in Category-5 for 100/1000 Mbps; Category-3 for 10 Mbps
Advanced Software Features
Teaming support: Scales up to 4 connections
Multiple teams: Supports 2 separate teams, maximum
Test switch configuration: Tested with major switch original equipment manufacturers (OEMs)
Technical Features
Data rate(s) supporter per port: 10, 100, and 1000 Mbps
Bus type: PCI Express 1.0a
Bus width: x1 Lane PCI Express, operable in x1, x4,x8, x16 slots
Bus speed (x1, encoded rate): 2.5 Gbps uni-directional; 5 Gbps bi-directional
Interrupt levels: INTA
IEEE support: 802.3ab
Hardware certifications: FCC B, UL, CE, VCCI, BSMI, CTICK, MIC
Controller-processor Intel® 82572GI
Typical power consumption: 3.3 W (3.3 V @ 1 A)
Operating temperature: 0-55° C
LEDs: 2 (1/port, link and speed) solid and blinking
Physical Dimensions
Length: 12.9 cm (5.1 in)
Width (standard bracket): 2.2 cm (0.85 in)
Width (low-profile bracket): 1.8 cm (0.725 in)
Height of full-height end bracket: 12.0 cm (4.725 in)
Height of low-profile end bracket: 7.9 cm (3.1 in)