Voyager Edge Mobile Bluetooth Headset

Be ready when your life calls

The sophisticated, performance‐driven Plantronics Voyager Edge is an inspired blend of elegance, comfort, and signature Plantronics audio technology. Voice commands and smartphone assistant integration keep you in control, audio alerts keep you informed, premium noise canceling keeps calls clear in any environment, and a portable charging case keeps Voyager Edge ready when you need it.

Eliminates disruptive noise

With three precisely tuned microphones and enhanced noise canceling, the Voyager Edge Bluetooth headset will optimize your voice and minimize noise caused by wind, movement, and background sounds so your caller hears you, not your surroundings. Additionally, this headset supports wideband audio, making it compatible with smartphones enabled for HD Voice.

SMART SENSORS

Pause/play streaming audio as you remove/put on headphones.

CHARGING CASE

Portable case provides up to a total of 10 hours power for headset recharging.

HD VOICE

Supports wideband audio for enhanced call clarity on wideband-enabled phones and networks.

SMART APPS

Find MyHeadset reunites you with your lost headset and is free for iPhone and Android devices.

Responds to your needs

Voyager Edge includes responsive smart sensor technology that can redirect calls to your phone or headset, pause music for incoming calls, and automatically answer calls as you place the headset on your ear. It also syncs to your contacts so you can hear who's calling without having to look at your smartphone. Voice commands make call management easy - simply say "answer" to take the call, or "ignore" to send it to voicemail.

Manufacturer Part Number
201010-03
EAN/UPC
0017229143074,017229143074
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio
Wideband Audio: Yes

Hands-free Options
Bluetooth Headset: Yes

Power
Battery Power: Up to 6 hours talk time | 7 days standby time
Charger Type: Charging case with rechargeable battery | Car charger | Micro USB cable

Audio
Noise-cancellation: Triple‐mic wind + noise canceling
A2DP: Yes

Connection
Type: Bluetooth v4.0
Wireless Range: 33 feet/10 meters 
Multi-Point: Multipoint technology

Voice Commands
Spoken Cues: Yes
Enhanced Services: Status Alerts

Carrying Case
Carrying Case Yes