Backbeat Fit Wireless Headphones + Mic

ENDURANCEWARE

For those who don't know when to quit.

Your perfect workout partner

Whatever your workout, the stable, comfortable Plantronics BackBeat FIT wireless stereo headphones keep pace with you. On-ear controls let you keep moving while you control your music or calls without having to look at your phone or smartwatch. The reversible armband secures your phone while you’re moving and stores your headphones when you’re done.

Built for action

You can rely on the BackBeat FIT to work as hard as you do - through rain, sweat, and even the splash of a sports drink. BackBeat FIT headphones are protected against sweat and moisture by design and P2i nano-technology. The P2i nano-coating is applied during the manufacturing process, resulting in invisible liquid repellent properties.

Manufacturer Part Number
200450-03
EAN/UPC
0017229143333,017229143333
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connects To

Tablet: Yes
Mobile Phone: Yes

Hands-free Options

Bluetooth Headset: Yes

Power

Battery Power: Up to 8 hours listen time/Up to 6 hours talk time
Charger Type: Micro USB Charging

Connection

Type: Bluetooth® v3.0: Bluetooth® v3.0
Wireless Range: Up to 33 feet/10 meters range
Multi-Point: Eight‐device memory

Audio

A2DP: Yes

Voice Commands

Enhanced Services: Status alerts

Controls

Call Answer/End: Yes

Physical

Weight: 24 grams

Carrying Case

Carrying Case: Yes