32GB DDR3L SDRAM Memory Module

100% Compatible - Built with only top grade components - Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.

Manufacturer Part Number
AXCS-ML1X324RZA
EAN/UPC
0845282093056,845282093056
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Specs: PC3-14900L (DDR3-1866) Load Reduced CAS-13 Memory Module
Size: 32GB Module (1 × 32GB)
Form Factor: LRDIMM 240-pin
Configuration: Quad Rank x4
RoHS Compliant