32GB DDR3 SDRAM Memory Module

Axiom system-specific memory offers guaranteed compatibility within every supported system. Each module is designed, tested, and manufactured under the most stringent quality standards. Using only tier-one components and printed circuit boards (PCBs) provides the additional assurance required for mission-critical applications and integration projects. Axiom delivers when end user procurement policy mandates additional qualification testing and consistent quality process controls.

Manufacturer Part Number
AX55993946/1
EAN/UPC
0845282093124,845282093124
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Specs: PC3L-12800L (DDR3-1600) Load Reduced CAS-11 Low Voltage Memory Module
Size: 32GB Module (1 × 32GB)
Form Factor: LRDIMM 240-pin
Configuration: Quad Rank x4
RoHS Compliant