The 8 Ohm 50W Audio Amplifier is the ideal solution for supporting a sound reinforcement system in a classroom, conference room or other environment that requires installation in a plenum space. This amplifier supplies 50 Watts of power, 25 Watts per channel, and is built to an industry standard 8 Ohm design. This amplifier supports many advanced features which make it a perfect fit for most applications
Noise Reduction
Audio systems installed in commercial environments are susceptible to noise caused by an electrical ground loop. This will often manifest as a hum or buzz through the system. This amplifier features noise reduction technology on both the 3.5mm and RCA Stereo Audio inputs. This noise reduction eliminates the interference and allows the audio signal to pass through.
Standby Mode
After five minutes without a signal, the amplifier will enter standby mode providing energy savings. The amplifier will wake from standby mode instantly when a signal is received.
Note:
Color : Black
UPC : 757120408802
Warranty : 1 Year
Vendor : C2G
Weight : 2.660 LB