QuantaMesh BMS T3048-LY2R Ethernet Switch

QuantaMesh 3000 Series BMS T3048-LY2R

A Powerful Top-of-Rack Switch for Datacenter and Cloud Computing 

Datacenter networks are facing a major paradigm shift toward the disaggregation of software and hardware. This move, combined with the benets of software-dened networking (SDN) allows network administrators respond quickly to changing business requirements at a lower capital cost as well as reducing the network operations complexity.

QuantaMesh BMS products offer higher performance, increased availability, low latency and better serviceability. QuantaMesh T3048-LY2R supports 48 SFP+ (1/10GbE speed) and 4 QSFP+ (10/40GbE speed) ports in a compact 1U size. By leveraging merchant silicon chips, T3048-LY2R is a high performance high density Ethernet switch with an aordable price for the deployment of data center infrastructure. With ONIE (Open Network Installation Environment) pre-loaded on QuantaMesh BMS switches, it provides the exibility and allows choice of network operating system supported by ONIE installer. This provides agile installation process and faster response for the changing business demand.

About QCT

QCT (Quanta Cloud Technology) is a global datacenter solution provider extending the power of hyperscale datacenter design in standard and open SKUs to all datacenter customers.  Product lines include servers, storage, network switches, integrated rack systems and cloud solutions, all delivering hyperscale efficiency, scalability, reliability, manageability, serviceability and optimized performance for each workload.  QCT offers a full spectrum of datacenter products and services from engineering, integration and optimization to global supply chain support, all under one roof.  The parent of QCT is Quanta Computer Inc., a Fortune Global 500 technology engineering and manufacturing company. 

Manufacturer Part Number
1LY2BZZ000W
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical ports :

  • Port configuration: 48 1/10GbE SFP+ and 4 40GbE QSFP+ ports
  • Management Port: Out-of-band management port (RJ-45, 10/100/1000Base-T)
  • Console Port: 1 (RJ-45)
  • USB: USB 2.0

Performance :

  • MAC: 128K
  • Switching capacity:1280Gbps
  • Maximum forwarding rate: 952Mpps
  • Latency: <1us

High Availability :

  • Redundant power supply: 1+1
  • Hot-swappable fan tray: N+1
Mechanical :
  • Dimension (HxWxD)
    • 44x435x393mm
  • Weight: 7.83kg/17.31lbs (NET)

Environmental Specifications :

  • Operating temperature: 0~45°C
  • Operating humidity: 90% maximum relative humidity

Electrical :

  • Power requirement; 100~240VAC, 50/60Hz
  • Power consumption: 179 watts (L2 64B line rate; 10G-SR optics, 100% fan duty)

Safety : UL, cUL, CB, BSMI, CCC

EMC : CE, FCC, VCCI, KCC, BSMI, CCC

RoHS : Reduction of Hazardous Substances (RoHS) 6