SATADOM-SL 3SE Solid State Drive

Innodisk SATADOM-SL 3SE is designed as the standard SATA 7 pin connector with SATA interface, and supports SATA III standard (6.0Gb/s) with excellent performance, Innodisk SATADOM-SL 3SE absolutely replaces the traditional hard disk and makes personal computer, in any field, smaller and easier.

Innodisk SATADOM-SL 3SE effectively reduces the booting time of operation system and the power consumption is less than hard disk drive (HDD), and complies with ATA protocol, no additional drives are required, and can be configured as a boot device or data storage device.

Manufacturer Part Number
DESSL-02GD07AC1SB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name : SATADOM-SL 3SE

Interface : SATA III 6.0 Gb/s

Type : Vertical

Flash Type : SLC

Capacity : 1GB~32GB

Max. Channels : 2

Sequential R/W (MB/sec, max.) : 300 / 130

Max. Power Consumption : 1.8W (5V x 370mA)

Thermal Sensor : Wide Temp. only

H/W Write Protect : N

Pin7 Power : Y

ATA Security : Y

S.M.A.R.T. : Y

Dimension (WxLxH/mm) : 32.5 X 29.5 X 8.0

Vibration : 20G@7~2000Hz

Shock : 1500G@0.5ms

MTBF : >3 million hours

Storage Temperature : -55°C ~ +95°C

Operation Temperature : Standard Grade: 0°C ~ +70°C;
Industrial Grade: -40°C ~ +85°C