Innodisk SATADOM-SL 3SE is designed as the standard SATA 7 pin connector with SATA interface, and supports SATA III standard (6.0Gb/s) with excellent performance, Innodisk SATADOM-SL 3SE absolutely replaces the traditional hard disk and makes personal computer, in any field, smaller and easier.
Innodisk SATADOM-SL 3SE effectively reduces the booting time of operation system and the power consumption is less than hard disk drive (HDD), and complies with ATA protocol, no additional drives are required, and can be configured as a boot device or data storage device.
Note:
Model Name : SATADOM-SL 3SE
Interface : SATA III 6.0 Gb/s
Type : Vertical
Flash Type : SLC
Capacity : 1GB~32GB
Max. Channels : 2
Sequential R/W (MB/sec, max.) : 300 / 130
Max. Power Consumption : 1.8W (5V x 370mA)
Thermal Sensor : Wide Temp. only
H/W Write Protect : N
Pin7 Power : Y
ATA Security : Y
S.M.A.R.T. : Y
Dimension (WxLxH/mm) : 32.5 X 29.5 X 8.0
Vibration : 20G@7~2000Hz
Shock : 1500G@0.5ms
MTBF : >3 million hours
Storage Temperature : -55°C ~ +95°C
Operation Temperature : Standard Grade: 0°C ~ +70°C;
Industrial Grade: -40°C ~ +85°C