B276HK Widescreen LCD Monitor

Manufacturer Part Number
UM.HB6EE.009
EAN/UPC
4713147571130
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Model_Name: B276HK
  • Fg_Description: B276HK ymjdpprz 27H 16:9 6ms 100000000:1 Max(ACM) 300nits LED 1xDVI 1xHDMI(MHL) 1xDisplayport 1miniDP SPK USB 3.0 Hub Height adj. Rotation EURO/UK EMEA EMEA TCO6.0 Darkgrey D.cable x1 DP.cable x1 U.ca
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brightness: 300nits
  • Certifications: EPEAT Gold(w/o K at Model Name)
  • Common Parts: VGA Cable
  • DVI Cable: 1
  • Display Format: 0.672916666666667
  • Displayport Cable: 1
  • Feature set: None
  • Generation: 6
  • GridVista: N
  • HDMI Cable: None
  • Height adj + Rotation: Height adj.+Rotation
  • I/O SKU: 1D+1MHL+1DP+1miniDP+SPK
  • KB: N
  • MS: N
  • Model Name: B276HK
  • Model name on Carton Label: B276HK
  • Panel Size: 27H
  • Panel Surface: None Glare
  • Power Cord: EURO/UK
  • Protection Film: Generic
  • RFID: N
  • Region Code: EMEA
  • Region/NS: EMEA
  • Response Time: 6ms
  • Sensormatic Tag: N
  • TCO: TCO6.0
  • USB Hub: USB Hub 3.0 (1up 4down)
  • VGA Cable: None
  • Version: EPEAT Gold(w/o K at Model Name)+Darkgrey+1xDVI 1xH
  • Version on Rating Label: B276HK ymjdpprz
  • Warranty Card: EMEA Commercial (3yr)
  • USB Cable: 3.0 x1
  • Adapter/Qty: None
  • Colors: Darkgrey
  • NS: ACG