28" U28D590D UHD Gaming Monitor

Prepare yourself for an eye opening experience

Discover the detail of stunningly realistic UHD picture quality

You’ve never seen a picture this realistic before. Your UHD monitor has an ultra-high resolution that’s 4 times greater than Full HD, delivering stunning images that use a staggering 8 million pixels. With the highest brightness level of 370 cd/m², it’s also more vivid and brilliantly clear. See your 4K content the way it was meant to be seen, with a new level of lifelike detail that makes you feel like you’re really there. Experience the realism of glorious Ultra High Definition.

Manufacturer Part Number
LU28D590DS/XU
EAN/UPC
8806086388405
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Screen Size

70.8cm (28")
Panel Type
TN
Brightness
370cd/m²
Contrast Ratio
1000:1 (Typ)
Dynamic Contrast Ratio
Mega ∞
Resolution
3840 x 2160
Response Time
1ms (GTG)
Color Supported
1B

General Feature


Embedded Function

Eco Saving, Samsung MagicAngle, Samsung MagicBright3, Off Timer, Image Size, UHD Upscale, PIP 2.0, PBP
Additional PC S/W
Easy Setting Box
OS Compatibility
Windows, Mac
Windows Certification
Windows 8.1
SHOW MORE SPECSExpand

Interface


D-Sub

No
DVI
No
Dual Link DVI
No
Display Port
1
HDMI
2
USB
No
Headphone
1
USB Hub
No

Sound


Speaker

No

Design


Color

Matt black, Metal silver
Stand Type
T-shape
Wall Mount
No

Power


Power Supply

AC100-240V (50/60Hz)
Power Consumption
32W (Energy Star current test condition)
Power Consumption (Stand-by)
0.3W (Typ)
Type
External Adaptor

Dimension


Set Dimension with Stand (WxHxD)

660.9 x 486.3 x 169.4mm
Set Dimension without Stand (WxHxD)
660.9 x 410.0 x 64.7mm
Package Dimension (WxHxD)
794.0 x 452.0 x 109.0mm
Weight
Set Weight with Stand
5.65Kg
Set weight without stand
5.05Kg
Package Weight
7.40Kg

Accessory


Cables

HDMI Cable, DP Cable
Others
Install CD (Manual), Quick Setup Guide