Shielded Digital Video Extension Cable

The 2L-2901 Shielded Digital Video Extension Cable is a twisted pair shielded with conductive metal film.The cable utilizes copper wires, which are widely used for data transmission.Its outer metal layer protects signal transmissions from electromagnetic interference and reduces the impact caused by electrical noise. The 2L-2901 can support long distance connections while safeguarding transmission quality.

Manufacturer Part Number
2L-2901
EAN/UPC
0672792005312,672792005312
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Conductor
Size: 24 AWG
Construction: Bare copper
Conductor Diameter: 1/0.5±0.008 mm
Insulation
Average Thickness: 0.20 mm
Diameter: 0.99 ± 0.05 mm
Material: Polyolefin
Color codes: 1.Orange × White/Orange stripe
2.Blue × White/Blue stripe
3.Brown × White/Brown stripe
4.Green × White/Green stripe
Shielded (1)
Material: Mylar
Coverage: 100% Coverage with 25% Overlapping
Drain Wire
Size: 26 AWG
Material: Tinned Copper
Construction: 7/0.16 ± 0.008 mm
Shielded (2)
Material: Aluminum Mylar (Aluminum inward)
Coverage: 100% Coverage with 25% Overlapping
Jacketed
Average Thickness: 0.45 mm
Diameter: 5.6 ± 0.20 mm
Material: PVC
Color: Black