THE HEART OF YOUR M2M NETWORK
The CradlePoint COR Series is built for your M2M network. It’s an affordable, highly-featured compact router designed for critical business and enterprise applications that require 24x7 connectivity.
With its compact size, sleek metal case, mounting bracket, and external mobile broadband antennas, COR is ideal for use in high-availability applications like ATMs, kiosks, surveillance, vehicles, etc.
Get instant network connectivity with a CradlePoint COR, just activate the built-in modem and go. Ideal for deployment as a primary connection solution where wired Internet is not available. It also supports traditional wired data networks like DSL or Cable for maximum network flexibility.
Note:
COR IBR650LPE-AT – 3G/4G AT&T with multi-band LTE
Technology: LTE, HSPA+, EVDO Rev A
Downlink Rates: LTE 50 Mbps, HSPA+ 21.1 Mbps, EVDO 3.1 Mbps (theoretical)
Uplink Rates: LTE 50 Mbps, HSPA+ 5.76 Mbps, EVDO 1.8 Mbps (theoretical)
Frequency Bands:
Module Power: LTE 23 dBm +/− 1, UMTS 23 dBm +/− 1 (typical conducted)
Module Antennas: two SMA male (plug), 1 dBi (LTE), 2 dBi (HSPA+) gain; finger tighten only; support for GPS on aux connection
GPS: standalone GPS support
Power: Idle: typical=350mA@12V(4.2W); worst case=700mA@12V(8.4W)
Tx/Rx: typical=600mA@12V(7.2W); worst case=1200mA@12V(14.4W)
Industry Standards & Certs: PTCRB, FCC, AT&T
Certification Part Number: IBR650LPE