COR IBR600LPE-GN – 3G/4G Generic with Multi-band LTE

THE HEART OF YOUR M2M NETWORK

The CradlePoint COR Series is built for your M2M network. It’s an affordable, highly-featured compact router designed for critical business and enterprise applications that require 24x7 connectivity.

With its compact size, sleek metal case, mounting bracket, and external mobile broadband and WiFi antennas, COR is ideal for use in high-availability applications like ATMs, kiosks, surveillance, vehicles, etc.

Get instant network connectivity with a CradlePoint COR; just activate the built-in modem and go. Ideal for deployment as a primary connection solution where wired Internet is not available. It also supports traditional wired data networks like DSL or Cable for maximum network flexibility.

Manufacturer Part Number
IBR600LPE-GN
EAN/UPC
0804879526117,804879526117
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology: LTE, HSPA+, EVDO Rev A
Downlink Rates: LTE 50 Mbps, HSPA+ 21.1 Mbps, EVDO 3.1 Mbps (theoretical)
Uplink Rates: LTE 50 Mbps, HSPA+ 5.76 Mbps, EVDO 1.8 Mbps (theoretical)
Frequency Bands:

  • LTE Band 2 (1900 MHz), Band 4 – AWS (1700/2100 MHz), Band 5 (850 MHz), Band 13 (700 MHz), Band 17 (700 MHz), Band 25 (1900 MHz)
  • HSPA+/UMTS (850/900/1900/2100 MHz, AWS)
  • GSM/GPRS/EDGE (850/900/1800/1900 MHz)
  • CDMA EVDO Rev A/1xRTT (800/1900 MHz)

Module Power: LTE 23 dBm +/− 1, UMTS 23 dBm +/− 1, EVDO 24 dBm +0.5/−1 (typical conducted)
Module Antennas: two SMA male (plug), 1 dBi (LTE), 2 dBi (HSPA+) gain; finger tighten only; support for GPS on aux connection
GPS: standalone GPS support
Power: Idle: typical=350mA@12V(4.2W); worst case=700mA@12V(8.4W)
Tx/Rx: typical=600mA@12V(7.2W); worst case=1200mA@12V(14.4W)
Industry Standards & Certs: IC, FCC, WiFi Alliance
Certification Part Number: IBR600LPE