EASILY DELIVER COST-EFFECTIVE HIGH-PERFORMANCE WIRELESS CONNECTIVITY IN PUBLIC-FACING MICRO-CELL ENVIRONMENTS
Whether you are responsible for a hotel, assisted living facility, dormitory housing or an apartment complex, you are challenged with providing high-speed Internet access in a challenging environment with many rooms — rooms with RF-blocking walls, floors and doors. You need a cost-effective way to provide the dependable desktop style wireless speeds your users expect in-room on however many consumer mobile devices they may own — including 2.4 GHz and the newer 5 GHz smartphones and tablets. To further complicate the challenge, today’s users are watching videos, making video calls and posting on multi-media heavy social networking websites on their mobile devices — all bandwidth-heavy applications that require a latency- and jitter-free connection.
Note:
PHYSICAL CHARACTERISTICS
Dimensions:
3.5 in. L x 3.7 in. W x 1.35 in. H
90 mm L x 95 mm W x 35 mm H
Extends into wall cavity .25 in./7mm
Weight:
0.5 lbs./0.23 kg
LED Activity Indicators:
Two single color status LEDs
AVAILABLE INTERFACES
802.11 Wireless Interface:
Dual Radio; 802.11a/b/g/n/ac 2.4GHz and 5.2GHz
Bluetooth LE Interface:
Single BLE transceiver
LAN Ethernet ports:
3 x IEEE 802.3 10/100Mb auto-sensing
Uplink LAN Ethernet:
1 x IEEE 802.3 Gigabit Ethernet auto-sensing
RADIO SPECIFICATION
Network standards:
IEEE 802.11a/b/g/n/ac, 802.11d and 802.11i WPA2 and WMM
Operating frequencies:
2.4 GHz band: 2400 - 2483.5 MHz
5.2 GHz band: 5150 - 5250 MHz, 5725 - 5850 MHz
Antenna configuration:
2.4Ghz: Two internal omni-directional, 1x2, 2x2, MIMO, 3dBi peak gain
5Ghz: Two internal omni-directional, 1x2, 2x2, MIMO, 5dBi peak gain
Bluetooth: one internal omni-directional
REGULATORY
FCC 15.247, 15.407 / EN300 328, EN 301 893; UL EU EN 60950-1 2nd Ed., ANZ RCM, UL 2043; FCC Part 15 Subpart B, EN 55022: 2010 + A1: 2007, ICES – 003 (Class B) EN 55024: 2010 + A1: 2001 + A2: 2003; EU RoHS Directive 2011/65/EU (EN50581: 2012 Standard); CE, IC, FCC