Control your PowerPoint® and Keynote® presentations like never before! The IOGEAR GreenPoint Pro presentation remote with built-in gyroscopic mouse gives you the power to take charge of your PowerPoint® or Keynote® presentations – and your PC- with the press of a button.
Works for Windows® and Mac - No Software Installation needed!The IOGEAR GreenPoint Pro is designed to work with the latest versions of Windows® and Mac OS X and requires no software installation- simply plug-in the included wireless USB receiver and present!
Gyroscopic Mouse ControlThe IOGEAR GreenPoint Pro gives you effortless cursor control of your PC or Mac by simply moving your hand. Switch between cursor control and presentation control with the simple press of a button.
2.4Ghz Radio Frequency (RF) Wireless ConnectionThe IOGEAR GreenPoint Pro has a range of up to 20m/65ft - giving you the power to break away from the podium.
Built-in Green Laser PointerUse the built-in green laser pointer to focus on key parts of your presentation. The super-bright Class 3a laser is easily visible in even the brightest rooms.
Compact and Lightweight DesignThe IOGEAR GreenPoint Pro was designed with the mobile executive in mind. The lightweight and compact design allows for easy storage & travel and the wireless USB receiver is stored inside the Green Point Pro to ensure you are always ready to make those important presentations.
Note:
UPC: 881317512109
Function
Radio Frequency: 2.4GHz
Range: 164ft
Operating System Support: Windows XP®, Windows Vista® , Windows® 7, Windows® 8, Windows® 8.1, Mac OS X 10.6+
Power Supply: 2 x AAA Batteries
LEDs
Power On: Blue
Connectors
USB: USB A 2.0
Dimensions
POP Information
10'' Peg Hook: 6
6'' Peg Hook: 3
Unit Dimensions
Height: 4.63" (11.76cm)
Depth: 1.13" (2.87cm)
Length: 1.5" (3.8cm)
Inner Pack
Width: 7.81" (19.84cm)
Height: 10.25" (26.04cm)
Depth: 4.56" (11.58cm)
Inner Pack Qty: 6
Unit Package Dimensions
Width: 4.13" (10.49cm)
Height: 6.62" (16.81cm)
Depth: 1.69" (4.29cm)
Master Carton
Width: 9.63" (24.46cm)
Height: 11.05" (28.07cm)
Depth: 8.44" (21.44cm)
Master Carton Qty: 12
Weight
Master Carton Wt.: 5.10lbs (2.31kg)
Inner Pack Wt.: 2.15lbs (.97kg)
Unit Pack Wt.: 0.30lbs (0.14kg)
Unit Wt: .10lbs (.05kg)