My Passport Ultra Metal

Beauty. Brains. It’s the total package.

Make a sophisticated statement with My Passport Ultra Metal Edition. Wherever life takes you, this premium portable drive protects your photos, videos and music with local and Dropbox cloud backup and password protection.

Manufacturer Part Number
WDBEZW0020BCG-NESN
EAN/UPC
0718037826943,718037826943
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Interface: USB 3.0 and USB 2.0
Data Encryption Support: Yes

Performance Specifications
Serial Transfer Rate
USB 3.0
Serial Bus Transfer Rate (USB 3.0): 5 Gb/s (Max)

Physical Specifications
Capacity: 2 TB

Physical Dimensions
English
Height: 0.74 Inches
Depth: 4.33 Inches
Width: 3.15 Inches
Weight: 0.53 Pounds

Metric
Height: 18.8 mm
Depth: 110 mm
Width: 80.0 mm
Weight: 0.24 kg

Environmental Specifications
Temperature (English)
Operating: 41° F to 95° F
Non-operating: -4° F to 149° F

Temperature (Metric)
Operating: 5° C to 35° C
Non-operating: -20° C to 65° C

Compatibility
Operating System
Compatibility: Windows/Mac