Direct Part Marking (DPM) is a process that allows users to imprint a bar code directly on an item instead of printing the code on a paper label. Different technologies are available to directly mark objects: laser / chemical etching, dot peening and ink jet printing. Each of these methods has specific advantages and disadvantages in terms of durability, cost and ease of reading.
The PowerScan™ PM9500-DPM reader is a cordless rugged handheld area imager specifically addressed and capable of reading codes marked with DPM.
The PowerScan PM9530-DPM imager includes the latest optics and software from Datalogic to make the reading of codes marked with DPM technology easy and intuitive. The typical reading distance is from contact to 4-5 cm / 1.5-1.9 in, depending on the DPM technology used, the code resolution, and the material and surface type. The scanner is also capable of reading standard bar codes printed on labels. It is based on a high density optic which allows the capture of very small, high-resolution codes in a range from near contact up to 15.0 cm / 5.9 in.
Note:
CORDLESS COMMUNICATIONS
DATALOGIC STAR CORDLESS SYSTEM™: Effective Radiated Power - 910 MHz <50 mW Point-to-Point Configuration; Multi-Point Configuration - Max. Readers per Radio Receiver - 32
RADIO FREQUENCY: 910 MHz
RADIO RANGE (OPEN AIR): 910 MHz - 150 m / 492 ft low speed; 80 m / 262 ft high speed; Seamless Roaming; Two Way Communications
DECODING CAPABILITY
1D / LINEAR CODES: Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes
2D CODES: Aztec Code; China Han Xin Code; Data Matrix; MaxiCode; Micro QR Code; QR Code
POSTAL CODES: Australian Post; China Post; IMB; Japanese Post; KIX Post; Planet Code; Portuguese Post; Postnet; Royal Mail Code (RM4SCC); Swedish Post
STACKED CODES: EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MacroPDF; MicroPDF417; PDF417; UPC A/E Composites
ELECTRICAL
BATTERY: Battery Type - Lithium-Ion 2150 mAh; Charge Time - External Power - 4 Hours; Host; Power - 10 Hours
READS PER CHARGE: Continuous Reading - 30,000 +
CRADLE INDICATOR LEDS: Battery Charging (Red); Charge Completed (Green); Power/Data (Yellow)
CURRENT: Charging (Typical) - External Power: 800 mA @ 10 VDC; POT 500 mA @ 5 VDC
OPERATING (TYPICAL): 150 mA @ 10 VDC
INPUT VOLTAGE: External Power 10-30 VDC; POT 5 VDC +/- 10%
ENVIRONMENTAL
AMBIENT LIGHT: 0 - 100,000 lux
DROP RESISTANCE: Cradle - Withstands 50 drops from 1.2 m / 3.9 ft onto a concrete surface; PM9500-DPM - Withstands 50 drops from 2.0 m / 6.6 ft onto a concrete surface
ESD PROTECTION (AIR DISCHARGE): 20 kV
HUMIDITY (NON-CONDENSING): 95%
PARTICULATE AND WATER SEALING: IP65
TEMPERATURE: Operating -20 to 50 °C / -4 to 122 °F; Battery Charging 0 to 45 °C / 32 to 113 °F; Storage/Transport -40 to 70 °C / -40 to 158 °F
INTERFACES
INTERFACES: USB - OEM USB; USB COM; USB HID Keyboard
PHYSICAL CHARACTERISTICS
COLORS AVAILABLE: Yellow/Black
DIMENSIONS: Cradle - 24.0 x 10.8 x 9.5 cm / 9.4 x 4.3 x 3.8 in; PM9500-DPM - 21.2 x 11.0 x 7.4 cm / 8.3 x 4.3 x 2.9 in
WEIGHT: PM9500-DPM - 380.0 g / 13.4 oz
READING PERFORMANCE
DIRECT PART MARKING (DPM) CAPABILITY: Codes are readable when marked by laser or chemical etching or ink jet printed; Data Matrix codes are also readable when marked by dot peening
IMAGE CAPTURE: Graphic Formats BMP, JPEG, TIFF; Greyscale 256, 16, 2
IMAGER SENSOR: 864 x 544
PRINT CONTRAST RATIO (MINIMUM): 15%
READING ANGLE: Pitch +/- 40°; Roll (Tilt) 360°; Skew (Yaw) +/- 40°
READING INDICATORS: Beeper (Adjustable Tone and Volume); Datalogic’s 3GL™ (Three Green Lights) technology and loud beeper for good-read feedback - Datalogic ‘Green Spot’ on the Code, Dual Good Read LEDs
RESOLUTION (MAXIMUM): 1D Codes - 4 mil; 2D Codes - 7.5 mil
READING RANGES
TYPICAL DEPTH OF FIELD: Depth of Field ranges on bar codes printed with DPM technology may vary depending on the printing technology, the code type and the resolution of the code. Other factors include the surface material the DPM technology is used on (metal, plastic, shiny or polished, opaque, etc.). The following specs represent standard bar codes that are traditionally printed black on white on paper labels.
2 mils 2.8 to 6.3 cm / 1.1 to 2.4 in
2.5 mils 2.5 to 7.8 cm / 0.9 to 3.0 in
5 mils 1.2 to 9.0 cm / 0.4 to 3.5 in
4 mils Data Matrix 2.6 to 5.2 cm / 1.0 to 2.0 in
5 mils Data Matrix 2.2 to 7.2 cm / 0.8 to 2.8 in
10 mils Data Matrix 2.0 to 10.5 cm / 0.8 to 4.1 in
5 mils PDF 1.2 to 9.0 cm / 0.4 to 3.5 in
10 mils PDF 1.0 to 12.5 cm / 0.4 to 4.9 in
13 mils EAN-13 2.5 to 16.0 cm / 0.9 to 6.3 in
SAFETY & REGULATORY
AGENCY APPROVALS: The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE: Complies to China RoHS; Complies to EU RoHS; Complies to R.E.A.C.H.
LASER CLASSIFICATION: Caution Laser Radiation - Do not stare into beam CDRH Class II: IEC 60825 Class 2
LED CLASSIFICATION: IEC 62471 Class 1 LED
UTILITIES
DATALOGIC ALADDIN™: Datalogic Aladdin configuration program is available for download at no charge
OPOS / JAVAPOS: JavaPOS Utilities are available for download at no charge; OPOS Utilities are available for download at no charge
REMOTE HOST DOWNLOAD: Available on request
WARRANTY
WARRANTY: 3-Year Factory Warranty