The PowerScan 9500 family of imagers is targeted to be the most suitable solution for all applications in warehouses, transportation & logistics and manufacturing. The omnidirectional reading capability combined with the snappiness and the depth-of-field features allow the PowerScan 9500 imagers to be faster and therefore, a preferred solution over standard laser scanners.
The PowerScan PBT9500 area imager is a mobile scanner based on Bluetooth® wireless technology. It includes all of the scanning features associated with the PowerScan 9500 family and provides the freedom of mobility to move around a warehouse without the entanglement of cables.
Note:
CORDLESS COMMUNICATIONS
BLUETOOTH WIRELESS TECHNOLOGY: Piconet - Max. Readers per Radio Receiver Using Commercial Dongle - 7; Using Cradle - 4
PROFILES: HID (Human Interface Device); SPP (Serial Port Profile)
PROTOCOL: Bluetooth 3.0 Certified Class 1
RADIO FREQUENCY: 2.40 to 2.48 GHz
RADIO RANGE (OPEN AIR): Class 1 - Exceeds 90 m/295 ft; Range distances are measured using the base station. Range with connection to other Bluetooth peripherals may show different results.
SECURITY: Data Encryption; Scanner Authentication
DECODING CAPABILITY
1D / LINEAR CODES: Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes
2D CODES: Aztec Code; China Han Xin Code; Data Matrix; MaxiCode; Micro QR Code; QR Code
POSTAL CODES: Australian Post; China Post; IMB; Japanese Post; KIX Post; Planet Code; Portuguese Post; Postnet; Royal Mail Code (RM4SCC); Swedish Post
STACKED CODES: EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MacroPDF; MicroPDF417; PDF417; UPC A/E Composites
ELECTRICAL
BATTERY: Battery Type - Lithium-Ion 2150 mAh; Charge Time - External Power: 4 Hours; Host; Power - 10 Hours
READS PER CHARGE: Continuous Reading - 30,000 +
CRADLE INDICATOR LEDS: Battery Charging (Red); Charge Completed (Green); Power/Data (Yellow)
CURRENT: Charging (Typical) - External Power: 800 mA @ 10 VDC; POT 500 mA @ 5 VDC
OPERATING (TYPICAL): 150 mA @ 10 VDC
INPUT VOLTAGE: External Power 10-30 VDC; POT 5 VDC +/- 10%
ENVIRONMENTAL
AMBIENT LIGHT: 0 - 100,000 lux
DROP RESISTANCE: Cradle - Withstands 50 drops from 1.2 m / 6.6 ft onto a concrete surface; PBT9500 - Withstands 50 drops from 2.0 m / 6.6 ft onto a concrete surface
ESD PROTECTION (AIR DISCHARGE): 20 kV
HUMIDITY (NON-CONDENSING): 95%
PARTICULATE AND WATER SEALING: IP65
TEMPERATURE: Operating -20 to 50 °C / -4 to 122 °F; Battery Charging 0 to 45 °C / 32 to 113 °F; Storage/Transport -40 to 70 °C / -40 to 158 °F
INTERFACES
INTERFACES: RS-232
PHYSICAL CHARACTERISTICS
COLORS AVAILABLE: Yellow/Black
DIMENSIONS: Cradle - 24.0 x 10.8 x 9.5 cm / 9.4 x 4.3 x 3.8 in; PBT9500 - 21.2 x 11.0 x 7.4 cm / 8.3 x 4.3 x 2.9 in
WEIGHT: PBT9500 - 380.0 g / 13.4 oz
READING PERFORMANCE
IMAGE CAPTURE: Graphic Formats BMP, JPEG, TIFF; Greyscale 256, 16, 2
IMAGER SENSOR: PBT9530 864 x 544
PRINT CONTRAST RATIO (MINIMUM): 15%
READING ANGLE: Pitch +/- 40°; Roll (Tilt) 360°; Skew (Yaw) +/- 40°
READING INDICATORS: Beeper (Adjustable Tone and Volume); Datalogic’s 3GL™ (Three Green Lights) technology and loud beeper for good-read feedback - Datalogic ‘Green Spot’ on the Code, Dual Good Read LEDs
RESOLUTION (MAXIMUM): PBT9530 - 1D Codes - 4 mil; 2D Codes - 7.5 mil
READING RANGES
TYPICAL DEPTH OF FIELD: Minimum distance determined by symbol length and scan angle; Printing resolution, contrast, and ambient light dependent.
PBT9530:
4 mils 6.0 to 17.0 cm / 2.3 to 6.7 in
7.5 mils Data Matrix 9.0 to 12.0 cm / 3.5 to 4.7 in
10 mils Data Matrix 4.0 to 18.0 cm / 1.5 to 7.0 in
10 mils PDF417 2.0 to 25.0 cm / 0.8 to 9.8 in
13 mils 4.0 to 45.0 cm / 1.5 to 17.7 in
20 mils 4.0 to 55.0 cm / 1.5 to 21.6 in
40 mils 4.0 to 85.0 cm / 1.5 to 33.4 in
SAFETY & REGULATORY
AGENCY APPROVALS: The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE: Complies to China RoHS; Complies to EU RoHS; Complies to R.E.A.C.H.
LASER CLASSIFICATION: Caution Laser Radiation - Do not stare into beam CDRH Class II: IEC 60825 Class 2
LED CLASSIFICATION: IEC 62471 Class 1 LED
UTILITIES
DATALOGIC ALADDIN™: Datalogic Aladdin configuration program is available for download at no charge
OPOS / JAVAPOS: JavaPOS Utilities are available for download at no charge; OPOS Utilities are available for download at no charge
REMOTE HOST DOWNLOAD: Available on request
WARRANTY
WARRANTY: 3-Year Factory Warranty