The PowerScan PM9500 area imager is a ruggedized cordless reader suitable for all demanding applications. It is equipped with a new generation of the Datalogic STAR Cordless System™, the proprietary radio from Datalogic, which further improves the outstanding features of versatility, ease-of-use and radio range.
The PM9500 series offers two display options: 4 configurable keys and a full 16-key keyboard. This increases interaction between the host and the user allowing a two-way exchange of information for more reliable and effective communications.
Long lasting battery life guarantees more than one shift of intensive scanning.
Note:
CORDLESS COMMUNICATIONS
DATALOGIC STAR CORDLESS SYSTEM™: 910 MHz: <50 mW Point-to-Point Configuration; Multi-Point Configuration Max. Readers per Radio Receiver - 32
RADIO FREQUENCY: 910 MHz
RADIO RANGE (OPEN AIR): 910 MHz: 150 m / 492 ft low speed; 80 m / 262 ft high speed; Seamless Roaming; Two Way Communications
DECODING CAPABILITY
1D / LINEAR CODES: Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes
2D CODES: Aztec Code; China Han Xin Code; Data Matrix; MaxiCode; Micro QR Code; QR Code
POSTAL CODES: Australian Post; China Post; IMB; Japanese Post; KIX Post; Planet Code; Portuguese Post; Postnet; Royal Mail Code (RM4SCC); Swedish Post
STACKED CODES: EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MacroPDF; MicroPDF417; PDF417; UPC A/E Composites
ELECTRICAL
BATTERY: Lithium-Ion 2150 mAh, Charge Time - External Power 4 Hours; Host Power 10 Hours
READS PER CHARGE: Continuous Reading - 30,000 +
CRADLE INDICATOR LEDS: Battery Charging (Red); Charge Completed (Green); Power/Data (Yellow)
CURRENT: Charging (Typical): External Power 800 mA @ 10 VDC; POT 500 mA @ 5 VDC
OPERATING (TYPICAL): 150 mA @ 10 VDC
INPUT VOLTAGE: External Power 10-30 VDC; POT 5 VDC +/- 10%
ENVIRONMENTAL
AMBIENT LIGHT: 0 - 100,000 lux
DROP RESISTANCE: Cradle Withstands 50 drops from 1.2 m / 3.9 ft onto a concrete surface; PM9500 Withstands 50 drops from 2.0 m / 6.6 ft onto a concrete surface
ESD PROTECTION (AIR DISCHARGE): 20 kV
HUMIDITY (NON-CONDENSING): 95%
PARTICULATE AND WATER SEALING: IP65
TEMPERATURE: Operating -20 to 50 °C / -4 to 122 °F; Battery Charging 0 to 45 °C / 32 to 113 °F; Storage/Transport -40 to 70 °C / -40 to 158 °F
INTERFACES
INTERFACES: USB - OEM USB; USB COM; USB HID Keyboard
PHYSICAL CHARACTERISTICS
COLORS AVAILABLE: Yellow/Black
DIMENSIONS: Cradle - 24.0 x 10.8 x 9.5 cm / 9.4 x 4.3 x 3.8 in; PM9500 - 21.2 x 11.0 x 7.4 cm / 8.3 x 4.3 x 2.9 in
WEIGHT: PM9500 - 380.0 g / 13.4 oz
READING PERFORMANCE
PRINT CONTRAST RATIO (MINIMUM): 15%
READING ANGLE: Pitch +/- 40°; Roll (Tilt) 360°; Skew (Yaw) +/- 40°
READING INDICATORS: Beeper (Adjustable Tone and Volume); Datalogic’s 3GL™ (Three Green Lights) technology and loud beeper for good-read feedback Datalogic ‘Green Spot’ on the Code, Dual Good Read LEDs
RESOLUTION (MAXIMUM): PM9500 - 1D Codes - 4 mil; 2D Codes - 7.5 mil
READING RANGES
TYPICAL DEPTH OF FIELD: Minimum distance determined by symbol length and scan angle; Printing resolution, contrast, and ambient light dependent.
PM9500:
4 mils 6.0 to 17.0 cm / 2.3 to 6.7 in
7.5 mils Data Matrix 9.0 to 12.0 cm / 3.5 to 4.7 in
10 mils Data Matrix 4.0 to 18.0 cm / 1.5 to 7.0 in
10 mils PDF417 2.0 to 25.0 cm / 0.8 to 9.8 in
13 mils 4.0 to 45.0 cm / 1.5 to 17.7 in
20 mils 4.0 to 55.0 cm / 1.5 to 21.6 in
40 mils 4.0 to 85.0 cm / 1.5 to 33.4 in
SAFETY & REGULATORY
AGENCY APPROVALS: The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE: Complies to China RoHS; Complies to EU RoHS; Complies to R.E.A.C.H.
LASER CLASSIFICATION: Caution Laser Radiation - Do not stare into beam CDRH Class II IEC 60825 Class 2
LED CLASSIFICATION: IEC 62471 Class 1 LED
UTILITIES
DATALOGIC ALADDIN™: Datalogic Aladdin configuration program is available for download at no charge
OPOS / JAVAPOS: JavaPOS Utilities are available for download at no charge; OPOS Utilities are available for download at no charge
REMOTE HOST DOWNLOAD: Available on request
WARRANTY
WARRANTY: 3-Year Factory Warranty