PowerScan PD9530 Handheld Barcode Scanner

Warehouses, logistic centers and manufacturing plants depend on speed and reliability when managing goods and tracking merchandise in order to improve efficiency while reducing costs. Datalogic’s PowerScan™ PD9500 area imager, the latest generation of rugged 2D area imagers, is the perfect answer for these applications.

An intuitive and effortless scanning experience is the target of the PowerScan™ 9500 family. It combines omnidirectional reading capabilities, which is typical in all area imaging scanners, with outstanding optical characteristics. The result is a scanner that is able to read any kind of bar code, regardless of the orientation, from contact to over 1.0 m / 3.3 ft, depending on the bar code resolution. In addition, the PowerScan PD9500 area imager includes Datalogic’s latest decoding software that guarantees snappy reading in any type of environment. Aim, trigger, decode: it is that simple!

Manufacturer Part Number
PD9530-K2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DECODING CAPABILITY

1D / Linear Codes: Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes
2D Codes: Aztec Code; China Han Xin Code; Data Matrix; MaxiCode; Micro QR Code; QR Code
Postal Codes: Australian Post; China Post; IMB; Japanese Post; KIX Post; Planet Code; Portuguese Post; Postnet; Royal Mail Code (RM4SCC); Swedish Post
Stacked Codes: EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MacroPDF; MicroPDF417; PDF417; UPC A/E Composites

ELECTRICAL

Current: Operating (Typical) - PD9530 335 mA @ 10 VDC; Standby/Idle (Typical) - PD9530 180 mA @ 10 VDC
Input Voltage: PD9530 5 VDC +/- 10%

ENVIRONMENTAL

Ambient Light: 0 - 100,000 lux
Drop Resistance: Withstands 50 drops from 2.0 m / 6.6 ft onto a concrete surface
ESD Protection (Air Discharge): 20 kV
Humidity (Non-Condensing ): 0 - 95%
Particulate and Water Sealing: IP65
Temperature: Operating -20 to 50 °C / -4 to 122 °F; Storage/Transport -40 to 70 °C / -40 to 158 °F

INTERFACES

Interfaces: RS-232 / USB / Keyboard Wedge Multi-Interface

PHYSICAL CHARACTERISTICS

Colors Available: Yellow/Black
Dimensions: 21.2 x 11.0 x 7.4 cm / 8.3 x 4.3 x 2.9 in
Weight: 330.0 g / 11.6 oz

READING PERFORMANCE

Image Capture: Graphic Formats - BMP, JPEG, TIFF; Greyscale - 256, 16, 2; JPEG, TIFF
Imager Sensor: PD9530 - 864 x 544
Print Contrast Ratio (Minimum): 15%
Reading Angle: Pitch +/- 40°; Roll (Tilt) 360°; Skew (Yaw) +/- 40°
Reading Indicators: Beeper (Adjustable Tone and Volume); Datalogic’s 3GL™ (Three Green Lights) technology and loud beeper for good-read feedback; Datalogic ‘Green Spot’ on the Code; Dual Good Read LEDs
Resolution (Maximum): PD9530 - 1D Codes - 4 mil; 2D Codes - 7.5 mil

READING RANGES

Typical Depth of Field: Minimum distance determined by symbol length and scan angle. Printing resolution, contrast, and ambient light dependent.

PD9530:
4 mils: 6.0 to 17.0 cm / 2.3 to 6.7 in
13 mils: 4.0 to 45.0 cm / 1.5 to 17.7 in
20 mils: 4.0 to 55.0 cm / 1.5 to 21.6 in
40 mils: 4.0 to 85.0 cm / 1.5 to 33.4 in
10 mils PDF417: 2.0 to 25.0 cm / 0.8 to 9.8 in
7.5 mils Data Matrix: 9.0 to 12.0 cm / 3.5 to 4.7 in
10 mils Data Matrix: 4.0 to 18.0 cm / 1.5 to 7.0 in

SAFETY & REGULATORY

Agency Approvals: The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
Environmental Compliance: Complies to China RoHS; Complies to EU RoHS; Complies to R.E.A.C.H.
Laser Classification: Caution Laser Radiation - Do not stare into beam CDRH Class II; IEC 60825 Class 2
LED Classification: IEC 62471 Class 1 LED

UTILITIES

Datalogic Aladdin ™: Datalogic Aladdin configuration program is available for download at no charge.
OPOS / Java POS: JavaPOS Utilities are available for download at no charge. OPOS Utilities are available for download at no charge.
Remote Host Download: Available on request

WARRANTY

Warranty: 3-Year Factory Warranty