Model HD70W is a cost effective assembly that include high-quality 8" loudspeaker, 70.7V transformer and screw type grill. Unit is shipped assembled, ready for installation.
The HD70W features a conventional cone design loudspeaker with a 1" diameter voice coil to reproduce voice and music with excellent response and superb overall performance. The HD70W includes a factory mounted 70V transformer that exhibits less than 1.5dB of insertion loss and a frequency response of +1.5dB from 100Hz to 10kHz. Speaker / transformer is factory installed on a 62-8 style baffle.
This industry favorite is aesthetically pleasing and constructed of 24-gauge CRS finished in textured white epoxy.
Note:
Speaker Type : Treated Paper
Frequency Response : 100Hz - 10kHz
Power Taps : .5, 1, 2, & 5 Watts
Dispersion : 105°
Sensitivity : 97dB Peak, 94dB Average
Depth : 2 7/8" (7.3025 cm)
Diameter : 8" (20.32 cm)
Shipping Weight : 4.50 lbs (2.04 kgs)