Abyssus - Ambidextrous Gaming Mouse

Highly tactile ergonomic buttons

Know the exact moment when your commands register in-game as you wield the all-new Razer Abyssus. With rapid-fire tactile switches under the 3-button setup, each boasting a lifespan of up to 5 million clicks, and designed with ergonomic grooves for your fingers, you’ll always have speed, durability, and comfort in any gaming situation.

3500dpi optical sensor

Experience the superior sensitivity and responsiveness of this gaming mouse as it accurately translates your every move, into in-game movement. Fitted with a 3500dpi optical sensor, the Razer Abyssus lets you truly perform as fast as your reflexes.

Manufacturer Part Number
RZ01-01190100-R3U1
EAN/UPC
0811254020740,811254020740
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECH SPECS

  • 3500dpi optical sensor
  • Ambidextrous form factor
  • Razer Synapse enabled
  • 3 programmable Hyperesponse buttons
  • 1000Hz Ultrapolling
  • Up to 60 – 120 inches per second/15g acceleration
  • Product dimensions:
    Length: 117mm/4.6"
    Width: 64mm/2.5"
    Height: 38mm/1.5"
  • Product weight: 80g/0.175lbs without cable, 111g/0.24lbs with cable

System Requirements

  • PC / Mac with USB port
  • Windows® 8/ Windows® 7 / Windows Vista® / Windows® XP (32-bit)/ Mac OS X (v10.7-10.9)
  • Internet connection (for driver installation)
  • 100MB of hard disk space
  • Razer Synapse registration (requiring a valid e-mail), software download, license acceptance, and internet connection needed to activate full features of product and for software updates. After activation, full features are available in optional offline mode.