Ethernet Surge Protector

ESD Protection for OutdoorHigh-Speed Networks

Introducing the Ethernet Surge Protector, model ETH-SP, from Ubiquiti Networks. The ETH-SP is a cost-effective solution for protecting outdoor Ethernet devices from damaging electrostatic discharge and surges. Since all Ubiquiti® airMAX® devices already have robust ESD protection built in, adding the ETH-SP to the installation provides an additional layer of protection to the network.

The ETH-SP is engineered to protect Power‑over‑Ethernet (PoE) or non-PoE devices with connection speeds of up to 1 Gbps. Two passive, surge-protected RJ45 connections provide maximum equipment compatibility.

Ideal for WISP Networks

All Ubiquiti airMAX devices are equipped with ESD protection. However, to protect outdoor devices, and to meet certain local code requirements, installing the ETH-SP is essential.

For example, to guard against costly service calls, and to help your subscriber installations meet code requirements, install two ETH-SPs: one near the CPE, and the other at the entry point to the building. Damaging ESD attacks and surges will be absorbed by the ETH-SPs and safely discharged into the ground.

Manufacturer Part Number
ETH-SP
EAN/UPC
0810354021633,810354021633
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Ethernet Surge Protector

Dimensions: 91 x 61 x 32.5 mm
                    (3.58 x 2.4 x 1.28")
Weight: 80 g
            (2.82 oz)
Interface Connections: (2) RJ45 Female Connectors
ESD/EMP Protection: Absorbing Transient Current with Response to
                                   Surge Voltage from 100V/s to 1kV/μs
DC Spark-Over Voltage: 90V @ 100V/s
Maximum Impulse Spark-over Voltage: 700V @ 1kV/μs
Discharge Current: 5kA (Maximum)
                               0.5kA (Normal)
Maximum Insulation Resistance: 1G ohm @ 50V
Maximum Capacitance: 1.0 pF @ 1 MHz
Data Line Protection: RJ45 10/100/1000 Ethernet
IEEE 802.3af PoE Support: Yes
Shock and Vibration Certification: ETSI300-019-1.4 Standard
Operating Temperature: -30 to 65° C
                                      (-22 to 149° F)
Operating Humidity: 10 to 90% Noncondensing