Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Interface: : USB 2.0
- Size (W * H * L): : 148 mm X 14.4 mm X 143 mm
Specification:
Media Type:
Write:
DVD+R: 8X
DVD+RW: 8X
DVD+R DL (Double Layer): 6X
DVD-R DL (Double Layer): 6X
DVD-R: 8X
DVD-RW: 6X
CD-R: 24X
CD-RW: 24X
DVD-RAM: 5X
Read:
DVD+R: 8X
DVD+RW: 8X
DVD+R DL (Double Layer): 8X
DVD-R DL (Double Layer): 8X
DVD-R: 8X
DVD-RW: 8X
DVD-ROM SL (Single Layer): 8X
DVD-ROM DL (Double Layer): 8X
CD-ROM: 24X
CD-R: 24X
CD-RW: 24X
DVD-RAM: 5X
Average Access Time: CD-ROM : 210ms / DVD-ROM : 220ms
Interface: USB 2.0
Buffer Memory: 1 MB
Drive Installing Method: Horizontal
Size (W * H * D): 148 mm X 14.4 mm X 143 mm
Supported Disc Format:
Media Format:
- DVD-R, DVD-RW, DVD+R, DVD+RW, DVD-ROM, DVD+R DL, DVD-R DL, DVD-RAM
- CD-ROM, CD-R, CD-RW
Data Format:
- DVD-Video, DVD-Audio, DVD Data(ISO/UDF/FAT)
- CD Data(ISO/UDF/FAT), CD-DA, CD+E(G), CD-MIDI, CD- TEXT, CD-ROM XA, Mixed Mode CD, CD-I, CD-I Bridge (Photo-CD, Video-CD), Multisession CD (Photo-CD, CD-EXTRA, Portfolio)
Buffer underrun Free Function: Support
Supported OS: Windows XP, Windows VISTA, Windows 7, Windows 8, MAC
Lead Free: Compliant