SATA III 6Gb/s Half-Slim SSD

Equipped with SATA III 6Gb/s interface and a powerful controller, the Transcend's HSD370 Half-Slim SSDs deliver outstanding transfer speeds in a significantly smaller dimension. With the MO-297 standard of JEDEC, SATA III 6Gb/s half-slim SSD modules undergo extensive reliability testing to ensure the utmost level of quality and performance, best suited to read-heavy applications and space-limited mobile devices such as industrial control systems, medical equipment, mobile devices, and POS terminals.

Manufacturer Part Number
TS128GHSD370
EAN/UPC
0760557829416,760557829416
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Interface (Connector): SATA (7+15 pin)
Form Factor: Half-Slim, MO-297
Dimensions (mm): 54mm × 39.8mm × 4.1mm (2.13" x 1.57" x 0.16")
Weight: 8g (0.28oz)
Flash Type: MLC
Capacity (GB): 128GB
Max. R/W Performance (Vary by density) Read: 570MB/s, Write: 160MB/s
Operating Voltage: 5.0V ±5%
Operating Temperature: 0℃~70℃
Storage Temperature: -40℃~85℃
Humidity(%): 0%~95%
Shock Resistance: 1500G, 0.5ms
Warranty: Three-year Limited Warranty
*Note Speed may vary due to host hardware, software and usage.